Take your camera anywhere safely, with one of these comfortable camera cases.
Release date: 23 Feb 2006
Info modified on: 27 May 2009 10:29:24
Product views: 11311
This statistic is based on the
6827
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
23 Feb 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6335
free Open ICEcat users .
Take your camera anywhere safely, with one of these comfortable camera cases.
Sports Pack to protect your camcorder from the elements - Compatible with a wide range of models. - Underwater shooting possible in depths of up to 5m. - Power ON/OFF, recording start/stop, two-levels of variable zoom functions are available with the camera enclosed in the Sports Pack. - Folding-type mirror hood allows shooting while looking at LCD. - Includes anti-dim kit, silicone grease, shoulder belt and stand.
Specs
Alternatives
Options
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
159 x 203 x 148 mm
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.