Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is in the fact that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Release date: 20 Mar 2008
Info modified on: 27 Jun 2009 01:48:18
Product views: 11413
This statistic is based on the
6861
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
20 Mar 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6367
free Open ICEcat users .
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is in the fact that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
- Delivered with a standard size adaptor. - Ideal for high resolution video recording. - Compatible with all Sony Cyber-shot, Handycam, VAIO, PSP & Alpha released after 2007. - Compatible with copyright protection technology ("MagicGate").
Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
16384 MB
Flash card type
Memory Stick (MS)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
20 x 31 x 1.6 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.