Diskettes, also known as floppy disks or floppies, are a fairly old fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive, however, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies and floppy disks can be easily damaged by dust in the drive.
Release date: 15 Nov 2006
Info modified on: 03 Jun 2009 10:30:11
Product views: 0
This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
15 Nov 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users .
Diskettes, also known as floppy disks or floppies, are a fairly old fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive, however, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies and floppy disks can be easily damaged by dust in the drive.
Designed for PC, Mac-compatible Systems, this floppy drive is fully compatible with PC, Mac systems. This floppy drive utilizes the Universal Serial Bus (USB) interface connector that comes standard on Mac and PC systems.
Specs
Alternatives
Options
Disk drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Number of disks
1 pcs
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.