This statistic is based on the
6873
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
02 Nov 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6379
free Open ICEcat users .
Hybrid Pulse D/A Converter ATRAC DSP Type-S MDLP (MiniDisc® Long Play) Scale Factor Edit Optional PC Link Kit Available 1 Optical Input
Specs
Alternatives
Options
Technical details
Material
Mold
Line in
Line out
Frequency range
5-20kHz
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
96 dB
Analog-to-Digital Conversion (ADC)
24 bit
Audio compression formats
ATRAC
Audio D/A Converter (DAC)
Hybrid Pulse
Device type
HiFi
Shock resistant memory
10 s
Technical details
I/O ports
An interface on a device to which you can connect another device.
Digital Input: optical; Line Input (analogue); Line Output (analogue)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
430 x 285 x 95 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3000 g
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.