IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > projection TVs > Sony KF42SX30

42" Grand WEGA LCD Rear Projection TV

Brand: Sony
Product code: KF42SX30
EAN/UPC code:
Product family: %%family_name%%
Category: projection TVs 
Release date: 27 Jul 2005
Info modified on: 08 Jul 2009 11:20:08
42" Grand WEGA LCD Rear Projection TV
KF42SX30 Sony
13k

Grand WEGA LCD Rear protection TV, provides the complete cinema experience. With Digital Constant Image technology for smooth flicker-free images and Virtual Dolby® Surround Sound. (42", 107cm).

Features:
LCD Rear Projection
3 x Wide XGA LCD Panels
3.28 Million Pixels
High Contrast Anti-Reflective Screen
DCI (Digital Constant Image)
3D Digital Comb Filter
Digital ... More>>>

Specs
Alternatives
Options
Display
Projection type Rear
Display diagonal
Size of the display for this product; expressed in inches diagonal
42 "
Aspect ratio 16:9
Viewable size diagonal 1070 mm
TV projection system LCD
Audio
Audio system BBE Sound, Virtual Dolby, NICAM, ZVEI
Speakers 2
RMS rated power 2 x 10 W
Peak Music Power Output (PMPO) 2 x 20 W
TV tuner
Signal format system PAL, SECAM, NTSC 3.58/4.43
Channels quantity 100
Supported bands CATV, HYPER, UHF, VHF
Teletext
Teletext 2000 pages
Connectivity
I/O ports
An interface on a device to which you can connect another device.
PC Input
S-Video in (4-pin Y/C)
Headphone out(3.5mm)
RCA Audio Out
RCA AV Input
RF In
Scart1: AV-In/Out; RGB In
Scart2: AV-In/Out; RGB In
Scart3: AV-In/Out; S-Video In
Antenna input
Technical details
Zoom capability
Timer Sleep
Noise reduction
Comb filter 3D
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Colour
Colour of product Black
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
210 W
Power consumption (standby) 1W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
1200 x 370 x 820 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
37500 g
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
1262 x 452 x 910 mm
Package weight 55000 g