LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Release date: 12 Mar 2008
Info modified on: 27 Jun 2009 01:48:18
Product views: 17839
This statistic is based on the
6827
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
12 Mar 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6336
free Open ICEcat users .
LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1920 x 1080 pixels
Supported resolution (video formats)
576i, 480p , 576p, 1080i, 720p, 1080p
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
32 "
HD-Ready
Viewing angle, vertical
178 °
Viewing angle, horizontal
178 °
Aspect ratio
16:9
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
500 cd/m²
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Comb filter
Digital
Full HD
Picture in Picture
Contrast ratio (dynamic)
33000:1
Colour
Colour of product
Silver/Black
Connectivity
HDMI ports quantity
4
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
RF ports quantity
1
Component video (YPbPr/YCbCr) in
1
PC in (D-Sub)
SCART ports quantity
2
Digital audio optical out
Connectivity
Headphone connectivity
3.5 mm
Number of AV connections
1
CardBus PCMCIA slots quantity
1
Teletext
Teletext
1000 pages
Teletext function
Audio
RMS rated power
20 W
Built-in speakers
Number of loudspeakers
2 pcs
TV tuner
Tuner type
Analogue & Digital
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
On Screen Display (OSD)
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.