Record interviews or voice memos with one of the digital voice recorders in this category. They're small, light and easy to take anywhere!
Release date: 15 Oct 2005
Info modified on: 27 Jun 2009 01:48:18
Product views: 9926
This statistic is based on the
6870
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
15 Oct 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6376
free Open ICEcat users .
Record interviews or voice memos with one of the digital voice recorders in this category. They're small, light and easy to take anywhere!
Memory Stick™ Digital Recorder with extremely high sound quality and PC-link capability. 5 Star Dragon Certified for Maximum Accuracy Dictation.
- Multi-directional stereo microphone for outstanding recording quality - Memory Stick Duo Pro™ Slot for easily removable storage - Up to 705 minutes recording time with in-built flash memory - Sony LPEC codec technology for high sound ...
More>>>
Memory Stick™ Digital Recorder with extremely high sound quality and PC-link capability. 5 Star Dragon Certified for Maximum Accuracy Dictation.
- Multi-directional stereo microphone for outstanding recording quality - Memory Stick Duo Pro™ Slot for easily removable storage - Up to 705 minutes recording time with in-built flash memory - Sony LPEC codec technology for high sound quality - PC Link Capability with Digital Voice Editor Software supplied
<<<Less
Specs
Alternatives
Options
Audio
Voice recording time
8.0 h
Frequency range
ST 60-13,500 / SP 60-7000 / LP 80-3500
Loudspeaker diameter
28 mm
Technical details
Playback time
17 h
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
32 MB
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Operating system/software
Bundled software
Digital Voice Editor 2.0
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98/ME/2000/Xp
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
36.6 x 23.5 x 101.2 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
96 g
Energy management
Battery type
Description of battery supplied with the product
AAA
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.