IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > hand-held camcorders > Sony HDR-SR12E

HDR-SR12E

Brand: Sony
Product code: HDR-SR12E
EAN/UPC code: 4905524488562, 4905524488548
Category: hand-held camcorders 
Release date: 20 Jan 2008
Info modified on: 23 Sep 2008 07:22:19
 PDF specs

HDR-SR12E - Full HD Video - 10 MP - 120GB hard disk drive
HDR-SR12E Sony
69k

83k
79k
89k

Best ever picture quality with Full HD 1920x1080 video shooting and still photos up to 10 megapixels. High capacity 120GB hard disk drive records video for up to 48 hours. Face Detection for automatically beautiful pictures plus easy-to-use features for shooting and sharing your memories.

Features

Please be aware that the features/specifications can differ from country to country.

... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom 150 x
Optical zoom 12 x
Megapixel 10 MP
Focal length 4.9 - 58.8 mm
Lens system Carl Zeiss Vario-Sonnar T
Filter size 37 mm
35 mm camera lens equivalent 40 - 480 mm
Image sensor
Optical sensor size 1/3.1 "
Sensor type ClearVid CMOS
Display
Display Xtra Fine LCD
Display diagonal 3.2 "
Viewfinder
Viewfinder 123200 pixels
Flash
Built-in flash
Focusing
Auto focus
Manual focus
White balance
Auto white balance
Outdoor white balance
Indoor white balance
Onepush white balance
Scene modes
Sunset
Landscape
Portrait
Beach/Snow
Candlelight
Twilight
Spotlight
Photo effects
Black & White
Sepia
Pastel
Video
Video compression formats High Definition, AVCHD (1920 x 1080, 1440 x 1080) / Standard Definition, MPEG2
Still image
Supported image formats JPEG
Audio
Built-in microphone
Audio system Dolby Digital 5.1ch
Built-in speakers
Audio
Audio dubbing
Technical details
Camcorder tape type HDD
Camera shutter speed 1/2 - 1/800 s
Min illumination 5 lux
Image stabilizer
Fader
Photo mode
Noise reduction
Night mode
Connectivity
PictBridge
DV in
DV out
S-Video in
S-Video out
Video out 1
Audio output 1
USB 2.0 ports quantity 2
Component video (YPbPr/YCbCr) out 1
HDMI ports quantity 1
Microphone, line-in jack
Storage media
Compatible memory cards Memory Stick DUO
Hard disk drive capacity 120 GB
Weight & dimensions
Weight 560 g
Width 83 mm
Depth 138 mm
Height 76 mm
Colour
Colour of product Black
Illumination/Alarms
LED indicators
Energy management
Power requirements 4.3 - 4.5 W
51 offers, from 814.29