IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > hand-held camcorders > Sony HDR-SR10E

HDR-SR10

Brand: Sony
Product code: HDR-SR10E
EAN/UPC code: 4905524488371
Category: hand-held camcorders 
Release date: 20 Jan 2008
Info modified on: 13 Aug 2008 13:21:25
HDR-SR10, Full HD 1920x1080, 15x optical zoom / 180x digital zoom
HDR-SR10E Sony
76k

77k
90k
83k

Best ever picture quality with Full HD 1920x1080 video shooting and still photos up to 4 megapixels. 40GB hard disk drive records up to 15 hours of video. Face Detection for automatically beautiful pictures, plus easy-to-use features for shooting and sharing your memories.

- Full HD 1920x1080 video recording at high bit-rate (16Mbps) using AVCHD format
- Up to 15 hours HD recording on 40GB ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom 180 x
Optical zoom 15 x
Megapixel 4 MP
Focal length 3.1 - 46.5 mm
Lens system Carl Zeiss Vario-Sonnar T
Filter size 30 mm
35 mm camera lens equivalent 40 - 600 mm
Image sensor
Optical sensor size 1/5 "
Sensor type ClearVid CMOS
Display
Display Clear Photo LCD
Display diagonal 2.7 "
Focusing
Auto focus
Manual focus
White balance
Auto white balance
Outdoor white balance
Indoor white balance
Onepush white balance
Scene modes
Sunset
Landscape
Portrait
Beach/Snow
Candlelight
Twilight
Spotlight
Video
Video compression formats High Definition, AVCHD (1920 x 1080, 1440 x 1080) / Standard Definition, MPEG2
Audio
Built-in microphone
Audio system Dolby Digital 5.1ch
Built-in speakers
Audio dubbing
Technical details
Camcorder tape type HDD
Camera shutter speed 1/2 - 1/800 s
Min illumination 5 lux
Connectivity
DV in
DV out
S-Video in
S-Video out
Video out 1
Audio output 1
USB 2.0 ports quantity 2
Component video (YPbPr/YCbCr) out 1
HDMI ports quantity 1
Microphone, line-in jack
Storage media
Compatible memory cards Memory Stick DUO
Hard disk drive capacity 40 GB
Weight & dimensions
Weight 480 g
Width 81 mm
Depth 129 mm
Height 76 mm
53 offers, from 581.67