IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > hand-held camcorders > Sony HDR-FX1

HDR-FX1

Brand: Sony
Product code: HDR-FX1
EAN/UPC code: 4901780934508
Category: hand-held camcorders 
Release date: 17 Aug 2005
Info modified on: 13 Aug 2008 13:21:25
HDR-FX1 Handycam
HDR-FX1 Sony
57k

1st HDV 1080i camcorder. High Definition Video Handycam with 3 x 1 Megapixel CCDs, Carl Zeiss® Vario-Sonnar T* lens and a host of manual features.

Features:
HDV Format
HDV / DV switchability
3x CCD 1,070,000 pixels
Optical Image Stabiliser
Carl Zeiss® Vario-Sonnar T*

Specs
Alternatives
Options
Lens system
Digital zoom 1 x
Optical zoom 12 x
Megapixel 3.21 MP
Focal length 4.5-54.0 mm
Lens system Carl Zeiss® Vario-Sonnar® T
Filter size 72 mm
Image sensor
Optical sensor size 3*1/3 "
Sensor type 3CCD
Display
Display resolution 250880 pixels
Display LCD
Display diagonal 3.5 "
Viewfinder
Camera viewfinder Color, 252 000 dots
Focusing
Focus adjustment 32.5-390
Focus 1.6-2.8
Audio
Audio system MPEG1 Audio Layer2 Stereo
Technical details
Camcorder tape type HDV
Camera shutter speed 1/4-1/10000 s
Min illumination 3 lux
Resolution 1440 x 1080 pixels
Wireless connections
Image stabilizer Yes
Technical details
Shooting programs Slow Shutter
Connectivity
DV in
DV out
S-Video in
S-Video out
I/O ports Audio In, Audio Out, i.LINK (DV) In, i.LINK (DV) Out, S-Video In, S-Video Out, Video In, Video Out
Weight & dimensions
Weight 2000 g
Dimensions W x D x H 151 x 365 x 181 mm
Width 151 mm
Depth 365 mm
Height 181 mm
Energy management
Battery type NP-F570
Power requirements 7.9 W (LCD), 7.3 W (VF)
27 offers, from €2199.00