|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
12 x
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
3.21 MP
|
| Focal length |
4.5-54.0 mm |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss® Vario-Sonnar® T
|
| Filter size |
72 mm |
| Optical sensor size |
3*1/3 " |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
3CCD
|
|
Display resolution
|
|
Resolution of the display for the system
250880 pixels
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
3.5 "
|
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Color, 252 000 dots
|
| Focus adjustment |
32.5-390 |
| Focus |
1.6-2.8 |
| Audio system |
MPEG1 Audio Layer2 Stereo |
| Camcorder tape type |
HDV |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4-1/10000 s
|
| Min illumination |
3 lux |
| Resolution |
1440 x 1080 pixels |
|
Wireless connections
|
|
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
|
|
Image stabilizer
|
|
The function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
|
|
| Shooting programs |
Slow Shutter |
|
DV in
|
|
Allows to send digital video from the computer to the camcorder and record back onto tape.
|
|
DV out
|
|
Allows to send data from the camcorder into a computer.
|
| S-Video in |
 |
| S-Video out |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Audio In, Audio Out, i.LINK (DV) In, i.LINK (DV) Out, S-Video In, S-Video Out, Video In, Video Out
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2000 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
151 x 365 x 181 mm
|
| Width |
151 mm |
| Depth |
365 mm |
|
Height
|
|
Height of the product
181 mm
|
|
Battery type
|
|
Description of battery supplied with the product
NP-F570
|
| Power requirements |
7.9 W (LCD), 7.3 W (VF) |
|
|
|
|
|
| audio/video cables |
 |
 |
V-707420 |
FireWire 4-4 Cable, 1,8m |
|
 |
 |
V-707426 |
FireWire 6-4 Cable, 1,8m |
|
| camera backpacks & cases |
 |
 |
LCR-FXA |
Rain Jacket for HDR-FX1/FX1E |
|
| interface cards/adapters |
 |
 |
CI1394B |
Firewire Interface Card |
|
 |
 |
CSP1394C |
SnapPort Firewire PC Card |
|
| camera lenses & filters |
 |
 |
VCL-HG0872 |
Wide Conversion Lens VCL- HG0872 |
|
| graphics/photo imaging software |
 |
 |
29180137 |
Photoshop® Elements 4.0 + Premiere® Elements 2.0 |
|
 |
 |
29180072 |
Photoshop® Elements 4.0 + Premiere® Elements 2.0 |
|
| power cables |
 |
|
CI-707308 |
Screen Cleaner |
|
| battery chargers |
 |
 |
AC-VQ1050D |
AC/DC Adapter & Battery Charger |
|
| video software |
 |
 |
4017218681422 |
Video Deluxe 2008 PLUS, NL |
|
 |
 |
8202-26249-11 |
Studio Ultimate 11, NL |
|
 |
 |
25530223 |
Premiere® Elements 2.0 |
|
 |
 |
8202-26249-01 |
Studio Ultimate 11, F |
|
| Show all video software >> | | camera kits |
 |
 |
KK-CA |
LCD Cleaning Kit, KK-CA |
|
| hifi microphones |
 |
 |
ECM-MSD1 |
ECM-MSD1 |
|
| video editors |
 |
 |
8230-10010-61 |
Studio MovieBoard 500 PCI, NL |
|
 |
 |
8230-10011-31 |
Studio MovieBox 510 USB, NL |
|
 |
 |
8230-10010-71 |
Studio MovieBoard 500 PCI, F |
|
 |
 |
8230-10011-41 |
Studio MovieBox 510 USB, F |
|
| Show all video editors >> |
|
|
|
|
|
|
|