This statistic is based on the
6873
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
15 Jul 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6379
free Open ICEcat users .
3.5'' Gigamo Magneto-Optical Discs. Ideal for multi-media back-up, data archiving and digital video editing. Data capacity: from 128 MB to 640 MB. This version is Macintosh formatted.
- High reliability - Fast transfer rates up to 5.92 MB per second - Over 50 years archival life - Full backward compatibility
Specs
Alternatives
Options
Technical details
Formatted recording capacity
127.3 MB
Unformatted recording capacity
128 MB
Mac compatibility
Optical disk diameter
Diameter of the disk, expressed in millimeters"
86 mm
Track pitch
1.6 µm
Bytes per sector
512
Configuration of track
Spiral
Logical tracks
10000.0
Physical tracks
10000.0
Weight & dimensions
Size
3.5 "
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
10 g
Height
Height of the product
94 mm
Width
90 mm
Depth
6 mm
Environmental conditions
Operating relative humidity range
3-85 %
Storage temperature range (T-T)
-10-55 °C
Operating temperature range (T-T)
5 - 55 °C
Storage relative humidity range
3-90 %
Operating temperature range (T-T)
41-131 °F
Archival storage life
Length of time data can be stored safely on the media