Start
> DVD players & recorders
> Sony DVP-NS38S
|
 |
Super Slim DVD Player DVP-NS38 |
|
Brand: Sony
Product code: DVP-NS38S
EAN/UPC code: 4905524397772
Product family: %%family_name%%
|
Category: DVD players & recorders
|
|
|
|
|
Release date: 23 Mar 2007
Info modified on: 27 Jun 2009 01:48:18
Product views: 11849
|
|
|
With the help of DVD-players/-recorders you can watch/record videos of high quality, play MP3-CDs, audio-CD's and audio-DVD's, as well as look through your photos in JPG format. DVD recorders often have built in hard disk, on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
|
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Signal format system |
PAL / NTSC |
| Video D/A Converter (DAC) |
12 bits / 108 MHz |
|
Signal-to-Noise Ratio (SNR)
|
|
85 dB
|
| Audio D/A Converter (DAC) |
192 kHz / 16 bits |
|
THD, total harmonic distortion
|
|
0.01 %
|
| DVD recorder |
 |
| Disk types supported |
CD-R, CD-RW, SVCD, DVD-R, DVD+RW, DVD-RW, DVD+R, DVD, Video CD, DVD+R DL, DVD-R DL |
| Composite video out |
 |
| Digital audio coaxial out |
 |
|
| SCART ports quantity |
1 |
| Audio (L,R) out |
1 |
|
Handheld remote control
|
|
|
| Colour of product |
Silver |
| Operating relative humidity range |
25-80 % |
| Operating temperature range (T-T) |
5 - 35 °C |
| Power requirements |
220–240 V, 50/60 Hz |
|
Power consumption
|
|
8 W
|
| Power consumption (standby) |
0.1 W |
|
Weight
|
|
1700 g
|
|
Dimensions W x D x H
|
|
430 x 206.5 x 43 mm
|
|
|
|
|
|
| desktop publishing software |
 |
 |
65026681 |
Adobe Photoshop Elements 7 & Adobe Premiere Elements 7 - Win - NL |
|
 |
 |
65023153 |
CS4 Production Premium, Win, ESSD, EN |
|
| audio/video cables |
 |
 |
VC201 |
Scart Cable - 3m, Gold |
|
 |
 |
VC101 |
Optical SPDIF Cable - 1.8m |
|
 |
 |
V-707448 |
Component Video Cable, 2m |
|
| headphones |
 |
 |
SBCHP400/00 |
Hi-Fi Stereo Headphones |
|
| read/write DVDs |
 |
 |
N2314-010-4S |
DVD+RW, slimcase 120min./4.7GB, 4x, 10-pack |
|
 |
 |
N2314-001-6V |
DVD+RW, dvd-box 120min./4.7GB, 4x, 1-pack |
|
| computer speakers |
 |
 |
SP018 |
5.1 Subwoofer System 400 Watt |
|
| media players |
 |
 |
C54WMP |
Grab'n'GO Wireless Media Player |
|
 |
 |
CM3PLUS250 |
Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB |
|
| video software |
 |
 |
65026652 |
Premiere Elements 7, Win, RET, DVD, NL |
|
 |
 |
4017218681422 |
Video Deluxe 2008 PLUS, NL |
|
| remote controls |
 |
 |
SRU9400/10 |
Universal Remote Control |
|
 |
 |
SRU9600/00 |
SRU9600 - Universal Remote Control |
|
| equipment cleansing kit |
 |
 |
CI-707304 |
Microfiber Wipes |
|
| video capture boards |
 |
 |
CHVIDEOCR |
Home Video Creator |
|
| DVD-player cases |
 |
 |
WDEC10 |
10" Portable/In-Car DVD Player Case |
|
 |
 |
DVS7 |
8” Nylon DVD Player Shuttle Case |
|
 |
 |
PDVK9 |
7"-9" In-Car DVD Player Case |
|
|
|
|
|
|
|
|