IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > DVD players & recorders > Sony DVP-NS38B

Super Slim DVD Player DVP-NS38

Brand: Sony
Product code: DVP-NS38B
EAN/UPC code: 4905524397789
Product family: %%family_name%%
Category: DVD players & recorders 
With the help of DVD-players/-recorders you can watch/record videos of high quality, play MP3-CDs, audio-CD's and audio-DVD's, as well as look through your photos in JPG format. DVD recorders often have built in hard disk, on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
Release date: 23 Mar 2007
Info modified on: 27 May 2009 10:29:24
DVP-NS38B Sony
29k

Specs
Alternatives
Options
Video
Signal format system PAL / NTSC
Video D/A Converter (DAC) 12 bits / 108 MHz
Audio
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
85 dB
Audio D/A Converter (DAC) 192 kHz / 16 bits
THD, total harmonic distortion
Total harmonic distortion is a measure of non-linear harmonic distortion and is given in %. Non-linear harmonic distortions are signals which were not present in the original before the signal was converted by the headphones. These unwanted signals are caused by the diaphragm, whose movements do not precisely move in time with the electric signals that cause it to move. Unfortunately, this is a feature of all electroacoustic transducers. Although it cannot be completely eliminated, suitable steps can be taken to minimise it. However, the user is not interested in why this distortion takes place but in how great the level of distortion must be for it to become perceptible. According to the findings of several research projects, a total harmonic distortion of 1% in the frequency range of 100 to 2000 Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies at 10%.
0.01 %
Optical drive
DVD recorder
Storage media
Disk types supported CD-R, CD-RW, SVCD, DVD-R, DVD+RW, DVD-RW, DVD+R, DVD, Video CD, DVD+R DL, DVD-R DL
Connectivity
Composite video out
Digital audio coaxial out
Connectivity
SCART ports quantity 1
Audio (L,R) out 1
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Colour
Colour of product Black
Environmental conditions
Operating relative humidity range 25-80 %
Operating temperature range (T-T) 5 - 35 °C
Energy management
Power requirements 220–240 V, 50/60 Hz
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8 W
Power consumption (standby) 0.1 W
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1700 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
430 x 206.5 x 43 mm
22 offers, from 37.82