This statistic is based on the
6873
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
15 Nov 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6379
free Open ICEcat users .
-Perfect digital picture with a resolution that exceeds 500 lines. -Infinite range of possibilities to edit and share your videos. -Possibility to record up to 50% more in LP mode.
Specs
Alternatives
Options
Technical details
Tape thickness
Thickness of tape, expressed in microns
7 µm
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.