|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8 MP
|
| Maximum resolution |
3072 x 2304 pixels |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3 x
|
| Zoom capability |
6x |
|
Digital SLR
|
|
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
|
| Focal length |
5.8-17.4 mm |
| Filter size |
35-105 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Effective sensor resolution |
7.2 pixels |
| Optical sensor size |
1/2.5 " |
| Manual focus |
 |
| Single Auto Focus (AF) |
 |
| Continuous Auto Focus (AF) |
 |
| Spot Auto Focus (AF) |
 |
| Monitoring Auto Focus (AF) |
 |
| Multi Point Auto Focus (AF) |
 |
| Flexible Spot Auto Focus (AF) |
 |
| Centre weighted Auto Focus (AF) |
 |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8-1/2000 s
|
| ISO sensitivity |
100, 200, 400, 800, 1250 |
| Red-eye reduction |
 |
| Auto flash |
 |
| Flash off |
 |
| Pre-flash |
 |
| Forced flash |
 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
22 MB
|
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
| Secure Digital (SD) support |
 |
|
|
|
|
|
|
|
|
|
|
|
|