Start
> digital cameras
> Sony DSC-N1
|
 |
DSC-N1 |
|
Brand: Sony
Product code: DSC-N1
EAN/UPC code:
|
Category: digital cameras
|
|
|
|
|
Release date: 22 Oct 2005
Info modified on: 17 Jul 2008 15:21:28
DSC-N1 DEU 8.3Mpix USB2.0
|
|
|
|
|
|
| With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends. |
 |
 |
 |
|
|
The Cyber-shot N1 offers 8.1 effective Megapixels with high sensitivity for reduced blur, a massive 3.0" Clear Photo LCD Plus screen with touch-screen operation and a ZEISS 3x Optical Zoom. It also comes with built-in Pocket Album and Slideshow with Music features.
Features: - Carl Zeiss® Vario-Tessar® Lens - Clear Photo LCD Plus (3.0" Hybrid, 230k dots) - 3x Optical Zoom, up to
...
More>>>
15x Smart Zoom, 6x Precision Digital Zoom - Touch Screen Easy Operation - No Blur by High Sensitivity ISO800 - Pocket Album - Slide Show with Music - Free Spot AF by Touch Screen - Clear RAW NR (Noise Reduction) - Quick Operation (Start-up 1.5 sec, Shutter Time Lag 0.28 sec, Shutter Release Lag 0.01 sec) - Stamina Battery Life (approx 300 shots by CIPA standard) - Compact High Quality Aluminium Body - Real Imaging Processor - Paint on Image - 16:9 Mode for Wide Screen TV - Internal Memory 26MB - 100% LCD Field of view - MPEG VX Fine with Audio - Histogram Indication - AF Illuminator - USB 2.0 High Speed Transfer - Scene Selection Mode - Cyber-shot Station Compatible (optional) - PictBridge Compatible - 15 Menu Languages (English, French, German, Italian, Spanish, Portuguese, Dutch, Russian, Swedish, Norwegian, Danish, Finnish, Polish, Hungarian, Czech)
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8.1 MP
|
| Data compression |
JPEG, MPEG1 |
| Maximum resolution |
3264 x 2448 pixels |
| Image quality |
3264 x 2448 2592 x 1944 2048 x 1536 1280 x 960 640 x 480 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
6 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss, Vario-Tessar
|
| Zoom capability |
15x |
|
Aperture range
|
|
Aperture range of the lens of the camera, expressed in f-stops
Auto
|
| Focal length |
7.9 - 23.7 mm |
| 35 mm camera lens equivalent |
38 - 114 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Optical sensor size |
1/1.8 " |
|
Camera CCD sensor
|
|
CCD (Charged Coupled Device): A silicone chip comprised of millions of tiny, square light-gathering diodes called Picture Elements, or pixels, laid out in a checkerboard pattern. This is the "film" of a digital camera. The light data gathered from these tiny pixels needs to be "processed" by the camera's image processor into Recorded Pixels.
Super CCD: A proprietary CCD system, produced by Fujifilm, that utilizes larger, octagonal-shaped, light-gathering diodes called Picture Elements, or pixels, that are laid out in a saw-tooth pattern. Super CCDs can capture more light information than ordinary CCDs; the extra information is used by the camera's image processor to improve color accuracy and ISO Speed.
Super CCD HR (High Resolution): Is capable of nearly doubling the Number of Effective Pixels that are processed and stored as additional detail in the Recorded Pixel file.
Super CCD SR (Sensitivity and Range): Uses a combination of small and large octagonal-shaped pixels to further enhance color accuracy, while improving detail in the areas of shadows and highlights, much like traditional film
Super HAD CCD
|
| Focus |
Single, Monitoring, Multi Point, Centre weighted, Flexible Spot |
| Light exposure correction |
+/-2.0 EV, 1/3 EV |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/2000,
|
| ISO sensitivity |
Yes (Auto, 64, 100, 200, 400, 800) |
| Flash |
Auto, Forced Flash, Slow Synchro, No Flash |
| Red-eye reduction |
 |
| Compatible memory cards |
Memory Stick Duo™ / Memory Stick Duo™ Pro |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| MultiMediaCard (MMC) support |
 |
| Secure Digital (SD) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
| SmartMedia Card support |
 |
| Micro Drive (MD) support |
 |
|
| xD-Picture Card (xD) support |
 |
| Video capture resolution |
640x480, 160x112 pixels |
| Motion JPEG frame rate |
30, 16.6, 8.3 fps |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
3 "
|
| Camera display resolution |
230400.0 pixels |
|
Camera viewfinder
|
|
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image.
Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder.
Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
LCD 3.0
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
| PictBridge |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB 2.0
|
| Connection to PC |
USB |
| Camera file format |
JPEG, MPEG1 |
| Playback zoom |
5x |
| Camera movie function |
MPEG1 |
| Metering |
Multi Pattern, Centre weighted, Spot |
| Colour of product |
Silver |
|
Battery type
|
|
Description of battery supplied with the product
NP-BG1
|
| Battery technology |
Lithium-Ion |
| Power requirements |
Lithium Ion NP-BG1 |
| Resolution |
8.0 Mega, 5.0 Mega, 3.1 Mega, 1.2 Mega |
| Photo mode |
3:2 |
| Bundled software |
Picture Package, PIXELA ImageMixer, USB Driver |
| Mac compatibility |
 |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
96.7x22.7x61.1 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
151 g
|
|
|
|
|
|
| flash memory |
 |
 |
SI-707104 |
Secure Digital Card 2GB |
|
 |
 |
FM02FD00B/00 |
USB Flash Drive - 2GB N-Trust |
|
 |
 |
SI-707123 |
SD High Capacity Card 4GB |
|
 |
 |
MSX-M4GSX |
4GB Memory Stick Pro Duo + adapter |
|
 |
 |
SI-707136 |
SD High Capacity Card 8GB |
|
| Show all flash memory >> | | rechargeable batteries |
 |
 |
NP-BG1 |
Rechargeable Battery Pack NP-BG1 |
|
| camera backpacks & cases |
 |
 |
LCSCP2 |
Case LCS-CP2 |
|
 |
 |
DCCS00 |
Small Camera Case |
|
 |
 |
LCS-CFR |
Soft Carrying Case LCS-CFR |
|
 |
 |
DLSC01 |
Leather Small Camera Case |
|
 |
 |
MPK-NA |
Underwater Pack MPK-NA |
|
 |
 |
LCS-CSJ |
Soft Carrying Case for Cyber-shot® Digital Cameras |
|
 |
 |
LCS-CSE |
Soft Carrying Case, LCS-CSE |
|
 |
 |
TVT006EU |
Camcorder / Video Case |
|
 |
 |
LCSCSA |
Case LCS-CSA |
|
 |
 |
LCS-NB |
Soft carrying case, LCS-NB |
|
 |
 |
LCSCSG |
Slim Leather Cyber-shot® Carrying Case |
|
 |
 |
LCS-NA |
Genuine leather case, LCS-NA |
|
| Show all camera backpacks & cases >> | | read/write DVDs |
 |
 |
N2304-005-3S |
DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack |
|
 |
 |
N2304-001-6V |
DVD+RW 4,7Gb 2x |
|
| storage servers |
 |
 |
N1200BR |
All-Purpose Storage Server |
|
 |
 |
N2100S |
Silver Y.E.S. Box NAS dual HD |
|
| graphics/photo imaging software |
 |
 |
4017218681729 |
Photos on CD & DVD 7 deluxe |
|
 |
 |
29230237 |
Photoshop Elements 4.0, EN |
|
 |
 |
4017218607323 |
Digital Foto Maker 2008 |
|
 |
 |
29230246 |
Photoshop Elements 4.0, NL |
|
 |
 |
29230249 |
Photoshop Elements 4.0, FR Res |
|
| Show all graphics/photo imaging software >> | | docking stations |
 |
 |
CSSTNA |
Cyber-shot Station CSS-TNA |
|
| card readers |
 |
 |
CMULTIRWU |
USB 2.0 All-in-One Card Reader |
|
 |
 |
CR003 |
Internal Card Reader 53-in-1 USB 2.0 |
|
 |
 |
C10RWC |
10-in-1 Card Reader/Writer |
|
 |
 |
CR004 |
External Card Reader 53-in-1 USB 2.0 |
|
 |
 |
CN-CARD4 |
Card Reader CN-CARD4 |
|
 |
 |
CMULTIFP2 |
Multi Front Panel |
|
| Show all card readers >> | | camera kits |
 |
 |
ACCSHA |
ACC-SHA Cyber-shot Starter Kit: Case + Mini Tripod + Cleaning Cloth |
|
 |
 |
KK-CA |
LCD Cleaning Kit, KK-CA |
|
 |
 |
ACC-CBG |
ACC-CBG Cyber-shot Starter Kit: Case + Battery |
|
 |
 |
ACC-CSPW |
Starter Kit |
|
| Show all camera kits >> | | digital photo frames |
 |
 |
9FF2M4/05 |
9" Photo Frame |
|
 |
 |
7FF1M4/00 |
7" Digital Photo Frame |
|
| camera flashes |
 |
 |
HVL-FSL1B |
Light HVL-FSL1B |
|
| tripods |
 |
 |
VCTR640 |
Tripod VCT-R640 |
|
 |
 |
VCTR100 |
VCT-R100 Tripod |
|
 |
 | | | | |