Stylish compact HDD Handycam® camcorder featuring a 60GB high capacity hard disk drive for long recording times, 1 Megapixel CCD for great images and a 25x optical zoom.
Hand held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
-Up to 41hrs 50 min recording with built-in 60 GB Hard Disk Drive; -Carl Zeiss® Vario-Tessar®; -1 Megapixel Advanced HAD CCD; -STAMINA up to 8 hours 45 minutes (with optional battery); -Handycam Station; -Hard Disk Drive Smart Protection system with 3G sensor and memory; -25x Optical Zoom / 2000x Digital Zoom; -2.7" Wide, Hybrid LCD screen with touch panel; -Easy-to-use
...
More>>>
Home menu and Guide function; -Easy back up to PC with synchronisation; -One Touch Disc Burn button on Handycam Station; -Super SteadyShot; -Super NightShot Plus; -Easy Handycam function for easy, automatic shooting; -Memory Stick DUO slot for still image recording; -2nd Start / Stop REC and zoom button on LCD frame; -Hi-speed USB 2.0 (output); 10 Scene Selection; -Battery Info; -PictBridge compatible for easy printing;
<<<Less
Specs
Alternatives
Options
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2000 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
25 x
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1 MP
Focal length
2.5-62.5 mm
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss® Vario-Tessar®
Filter size
30 mm
Image sensor
Optical sensor size
1 / 6.0 "
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Hybrid LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
2.7 "
Focusing
Focus
1.8-3.2
Technical details
Camcorder tape type
HDD
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/3-1/3500 s
Min illumination
4 lux
Fader
Black / White
Connectivity
DV in
Allows to send digital video from the computer to the camcorder and record back onto tape.
Connectivity
DV out
Allows to send data from the camcorder into a computer.
S-Video in
S-Video out
Video out
Audio output
I/O ports
An interface on a device to which you can connect another device.
USB 2.0 Hi-Speed
Storage media
Compatible memory cards
Memory Stick DUO
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
60 GB
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.