IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > hand-held camcorders > Sony DCR-HC51E

DCR-HC51

Brand: Sony
Product code: DCR-HC51E
EAN/UPC code: 4905524482942, 4905524482928
Product family: %%family_name%%
Category: hand-held camcorders 
Hand held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Release date: 20 Jan 2008
Info modified on: 13 Jun 2009 07:12:56
DCR-HC51 MiniDV, 40x optical zoom / 2000x digital zoom
DCR-HC51E Sony
93k

88k
116k

Simple, affordable, fun. Widely-available DV tape makes a great choice if you're into editing your own shots. Handycam® quality video with super power 40x Carl Zeiss lens. Easy to use touchscreen LCD and long 14 hour battery life for extended shooting.

- Standard Definition video recording on affordable DV tape
800k pixel CCD sensor
- Carl Zeiss Vario-Tessar lens with 40x optical zoom ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2000 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
40 x
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8 MP
Focal length 1.9 - 76 mm
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Carl Zeiss Vario-Tessar
35 mm camera lens equivalent 36 - 1440 mm
Image sensor
Optical sensor size 1/6 "
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
2.5 "
Viewfinder
Viewfinder 123200 pixels
Focusing
Auto focus
Manual focus
White balance
Auto white balance
Outdoor white balance
Indoor white balance
Onepush white balance
Scene modes
Sunset
Landscape
Portrait
Beach/Snow
Sports
Twilight
Spotlight
Photo effects
Black & White
Sepia
Mosaic
Pastel
Video
Video compression formats Standard Definition, DV
Audio
PCM digital audio PCM (12 bit / 16 bit)
Built-in microphone
Technical details
Camcorder tape type Mini-DV
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/50 - 1/3500 s
Minimum illumination 11 lux
Connectivity
DV in
Allows to send digital video from the computer to the camcorder and record back onto tape.
DV out
Allows to send data from the camcorder into a computer.
S-Video in
S-Video out
Video out 1
Audio output 1
Microphone, line-in jack
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
380 g
Width 63 mm
Depth 114 mm
Height
Height of the product
85 mm
Energy management
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
14 h
67 offers, from 147.90