IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > home cinema systems > Sony DAV-X1

Home Cinema Set DAV-X1

Brand: Sony
Product code: DAV-X1
EAN/UPC code: 4901780959211
Category: home cinema systems 
Release date: 05 Oct 2005
Info modified on: 07 2008 09:19:57
Home Cinema Set DAV-X1
DAV-X1 Sony
9k

All-in-one home theatre system

- Total 300W (RMS) output power 100Wx2+100W Subwoofer
- Dolby® Digital, Dolby Prologic II and DTS Decoder
- Playback: DVD, Super Audio CD(Stereo), CD-R/RW, MP3, Divx, Jpeg
- Playback DVD-R/+R/+R DL/+RW/-RW/-RW(VR)
- S-Force PRO Front Surround Technology

Specs
Alternatives
Options
Audio
Built-in audio decoders Dolby Digital, Dolby ProLogic II, DTS
Audio channels 2.1
Audio compression formats MP3
RMS rated power 300 W
Frequency range 87.5 ~ 108.0 MHz
Loudspeakers
Satellites RMS power 50 W
Subwoofer
Subwoofer RMS power 100 W
Video
Video compression formats JPEG
Supported image formats Jpeg
Radio
Preset station quantity FM - 20 / AM - 10
RDS tuner included
Supported bands FM / AM
Optical drive
Disk types supported DVD, CD-R/RW, Divx, DVD-R/+R/+R DL/+RW/-RW/-RW(VR)
DVD player/recorder included Player
Weight & dimensions
Dimensions W x D x H 380 x 134 x 76 mm
Weight 4500 g
Weight & dimensions
Centre speaker dimensions (WxHxD) 162 x 76 x 134 mm
Centre speaker weight 800 g
Subwoofer dimensions (WxHxD) 205 x 392 x 498 mm
Subwoofer weight 10000 g
Connectivity
I/O ports Audio In/Out, Component Video Out, Digital In/Out, Headphone Out, Monitor Out, Scart In/Out, Subwoofer Out, Surround Out, S-Video In/Out, Video In/Out
System requirements
Media types supported Super Audio CD(Stereo), MP3
Energy management
Power consumption 85.0 W
Power requirements 220-240V, 50/60Hz
Power consumption (standby) 0.3 W
Technical details
Timer sleep
2 offers, from €534.63