IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > hard disk drives > Sitecom MD-202

Mini Memory Drive USB 2.0 - 4 GB

Brand: Sitecom
Product code: MD-202
EAN/UPC code: 8716502005468
Product family: %%family_name%%
Category: hard disk drives 
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Release date: 15 Jul 2005
Info modified on: 27 Jun 2009 01:48:18
USB 2.0 Mini Memory Drive 4GB
MD-202 Sitecom
17k

The USB 2.0 mini memory drive makes it simple to save up to 4 GB of data and exchange it between PCs. All you need is a free USB port on your PC. Simply connect the memory drive to the USB port for access to storage capacity of 4 GB. This lightweight, 1 inch memory drive is finished in aluminium and its compact size makes it ideal for mobile users who want access to data and additional storage capacity wherever they are.

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
4 GB
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Read speed 12/480 MB/s
Write speed
Write speed for type of media; expressed in bytes per second
12/480 MB/s
Connectivity
USB 2.0 connectors 1
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/2000/ME/XP
MAC OS
System requirements
Minimum processor Pentium 233MHz
Minimum RAM 64 MB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
55 x 65 x 15 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
45 g
14 offers, from €99.10  

Product comments
jeliseu
2008-01-10 14:19:46
Driver for windows vista!!!

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box