|
|
|
A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
|
With the Bluetooth® 2.0 USB Adapter you can create a wireless connection between your notebook or PC and other Bluetooth® enabled peripherals. The new Bluetooth® 2.0 standard enables higher transfer speeds up to 3Mbps and makes new multi-tasking applications (like sharing music/pictures and printing simultaneously) possible within a wireless range of 10 meters. The Bluetooth® 2.0 USB adapter is ...
More>>>
With the Bluetooth® 2.0 USB Adapter you can create a wireless connection between your notebook or PC and other Bluetooth® enabled peripherals. The new Bluetooth® 2.0 standard enables higher transfer speeds up to 3Mbps and makes new multi-tasking applications (like sharing music/pictures and printing simultaneously) possible within a wireless range of 10 meters. The Bluetooth® 2.0 USB adapter is backwardly compatible and has a low power consumption, which makes this USB adapter perfectly suitable for mobile users.
Key features: - Create a wireless connection between your PC/Notebook and Bluetooth devices. - Range 10m. - Bluetooth 2.0 compatible (up to 3 Mbps transfer speed).
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate (max)
|
|
3 Mbit/s
|
| Connectivity technology |
Wireless |
| Interface type |
USB |
| Frequency band |
2.4 - 2.4835 GHz |
| Networking features |
GAP, SPP, OPP, FTP, DUN, FAX, SYNC, PAN, BIP, HSP, HCRP, A2DP, HID |
| Maximum operating distance |
10 m |
| Security features |
Encrypted link Authentication |
| LED indicators |
Green |
|
Internal
|
|
|
| Power requirements |
8.5 - 14mA/5V |
| Width |
45.3 mm |
|
| Depth |
16.6 mm |
|
Height
|
|
7.2 mm
|
|
Compatible operating systems
|
|
Windows ME/2000/XP Mac OS 10.2.8 +
|
| Operating temperature range (T-T) |
0 - 70 °C |
| Storage temperature range (T-T) |
-20-90 °C |
| Operating relative humidity range |
10-90 % |
| Storage relative humidity range |
10-90 % |
|
Compliance industry standards
|
|
Bluetooth v2.0+EDR, USB 1.1/2.0
|
| Certification |
FCC, CE |
|
|
|
|
|
| network switches |
 |
 |
C100S8 |
8-ports Mobile Switch |
|
 |
 |
CGIGA8 |
8-Port Gigabit Switch |
|
 |
 |
ES-5224RS+ |
ES-5224RS+ Gigabit Ethernet Switch |
|
| networking cables |
 |
 |
N-707504 |
UTP CAT5 Network Cable, 15m |
|
 |
 |
N-707505 |
UTP CAT5 Network Cable, 20m |
|
 |
|
UT012 |
CAB UTP SWEEX CAT5e Grey 3m |
|
 |
 |
N-707539 |
UTP CAT5 Network Cable, 5m |
|
| Show allLess networking cables >> | | routers |
 |
 |
20002427 |
FRITZ!Box Fon WLAN 7270 International Edition |
|
 |
 |
20002387 |
FRITZ!BOX FON WLAN 7170 Annex A |
|
 |
 |
DI-524/E |
AirPlusTM G DI-524 Wireless Router |
|
 |
 |
F5D7230DF4 |
Wireless G Router |
|
 |
 |
F5D8233DF4 |
N Wireless Router |
|
 |
 |
C100BRS4H |
Firewall Broadband Router |
|
 |
 |
BR-6204WG |
BR-6204WG Wireless Broadband Router |
|
 |
 |
EM4550 |
EM4550 wLINK 300 Wireless N Router |
|
 |
 |
EM4450 |
Wireless Router |
|
 |
 |
20002388 |
FRITZ!Box Fon WLAN 7170 Annex B |
|
 |
 |
BR-6424N |
BR-6424N |
|
 |
 |
DIR-615 |
DIR-615 Wireless N Router - 10/100Base-TX, 10/100Base-TX - IEEE |
|
| Show allLess routers >> | | antivirus & security software |
 |
 |
2931 |
G DATA AntiVirus 2009, NL, 1 user |
|
 |
 |
2932 |
G DATA InternetSecurity 2009, NL, 1 user |
|
 |
 |
2935 |
G DATA TotalCare 2009, NL, 1 user |
|
| interface cards/adapters |
 |
 |
EM4055 |
wBUS Wireless PC or Notebook |
|
| storage servers |
 |
 |
N1200BR |
All-Purpose Storage Server |
|
 |
 |
N5200R |
High Performance NAS Server Intel RouSTOR |
|
| keyboard video mouse (KVM) switch boxes |
 |
 |
EK-08RE |
EK-08RE Rack mount KVM Switch |
|
| WLAN access points |
 |
 |
DIR-635 |
RangeBooster N 650 Router |
|
| print servers |
 |
 |
F1UP0002DF |
Wireless G All-In-One Print Server |
|
| antennas |
 |
 |
NA015 |
Indoor Dipole Antenna 5 dBi |
|
 |
 |
NA018 |
Indoor Dipole Antenna 8 dBi |
|
|
|
|
|
|
|
|