IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > hubs & concentrators > Sitecom CN-019

USB 2.0 Hub w/pa

Brand: Sitecom
Product code: CN-019
EAN/UPC code: 8716502003440
Product family: %%family_name%%
Category: hubs & concentrators 
Release date: 15 Jul 2005
Info modified on: 08 Jul 2009 11:20:08
Warranty: 10 years
USB 2.0 hub - w/pa, 4 USB 2.0 ports
CN-019 Sitecom
1083k

If your PC is equipped with the new USB 2.0 standard, you will need a USB 2.0 Hub as well to connect the fast USB 2.0 equipment. The Sitecom USB 2.0 Hub guarantees a speed of 480 Mbps and ensures reliable transfer of data.

- multilingual manual, inc. English
- suitable for Windows 98/ME/2000/XP
- complete with connection cable and 110/220 V AC adapter
- 480 Mbps transfer speed
- 4 USB 2.0 ports

Specs
Alternatives
Options
Data transmission
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
480 Mbit/s
System requirements
Minimum system requirements USB
Mac compatibility
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98/ME/2000/XP
System requirements
Compatibility USB 2.0 / 1.1 /1.0
Connectivity
Ports quantity 4
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0/1.1/1.0
I/O ports
An interface on a device to which you can connect another device.
4x USB 2.0
Energy management
Power requirements 110/220 V AC adapter
11 offers, from 9.22