IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > PDAs > Qtek HTC0921004

P4350 FR

Brand: Qtek
Product code: HTC0921004
EAN/UPC code: 4710937311822
Product family: %%family_name%%
Category: PDAs 
A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
Release date: 23 Nov 2006
Info modified on: 03 Jun 2009 10:30:11
 PDF specs

HTC P4350
HTC0921004 Qtek
109k

79k
108k

With the convenience of instantly synchronised Outlook® email, contacts and calendar through Microsoft® Windows Mobile® 5.0 Direct Push you can be in touch wherever you are. With Pocket MSN® you can also connect to Hotmail® and MSN® messenger.

When doing business, manage your Word®, Excel® and PowerPoint® documents on the go - the full auto-sliding keyboard makes editing a breeze.

If ... More>>>

Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
240 x 320 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD Touch Screen
Display number of colours
Maximum number of viewable colors.
0.065000 M
Display diagonal
Size of the display for this product; expressed in inches diagonal
2.8 "
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
128 MB
Internal memory type 128MB ROM, 64MB RAM
Compatible memory cards MicroSD
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
Processor family
The processor serie to which the processor belongs.
Texas Instruments OMAP
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
TI OMAP 850
Phone features
Phone function
GPS Performance
GPS function
Operating system/software
Bundled software Windows Media Player, Pocket MSN
w MSN® Messenger, Word, Excel, PowerPoint,
PDF documents
Operating system provided Windows Mobile 5.0
Networking
Networking features Quad-band GSM/GPRS, EDGE
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Wireless LAN features
Wireless technology Bluetooth® 2.0, Wi-Fi
Data transmission
EDGE
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Camera
Camera included
Camera resolution
Amount of data measured in pixels that the product captures to form the image
1600x1200 pixels
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
2 MP
Second camera
Audio
Audio compression formats MP3/AAC
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Energy management
Battery performance 1130 mAh
Battery technology Lithium-Ion
Colour
Colour of product Black
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
168 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
109x59x19 mm