IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > projection screens > Projecta 10200084

SlimScreen 153x200 Matte White S

Brand: Projecta
Product code: 10200084
EAN/UPC code: 0000102000847
Category: projection screens 
Release date: 24 Aug 2005
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

SlimScreen 153x200 Matte White S
10200084 Projecta
16k

5k
42k

The manual projection screens are operated using a crank or spring mechanism. The manual screens are ideal for applications in rooms where an electrical connection is either not possible or undesirable. Manual screens are extremely suitable for applications in classrooms, training rooms, meeting rooms as well as at home.

SlimScreen

Projection screen with spring mechanism ... More>>>

Specs
Alternatives
Options
Projector
Aspect ratio 4:3
Viewable size, horizontal 1900 mm
Viewable size, vertical 1430 mm
Screen size HxW 153 x 200 cm
Diagonal 100 "
Nominal 254 cm
Technical details
Case L1 2138 mm
Case L2 1896 mm
Case L3 2040 mm
Format Video
Weight & dimensions
Weight 8000 g
32 offers, from 101.76