This statistic is based on the
6859
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
27 Jun 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6365
free Open ICEcat users .
The manual projection screens are operated using a crank or spring mechanism. The manual screens are ideal for applications in rooms where an electrical connection is either not possible or undesirable. Manual screens are extremely suitable for applications in classrooms, training rooms, meeting rooms as well as at home.
SlimScreen
Projection screen with spring mechanism ...
More>>>The manual projection screens are operated using a crank or spring mechanism. The manual screens are ideal for applications in rooms where an electrical connection is either not possible or undesirable. Manual screens are extremely suitable for applications in classrooms, training rooms, meeting rooms as well as at home.
SlimScreen
Projection screen with spring mechanism in most compact case (max. 200 cm wide).
- Simple pull-out system locks at every desired viewing height. - Spring mechanism guarantees smooth rolling and retracting of screen fabric. - Easy mounting on wall, ceiling and/or in soffit via integrated hanging brackets. - Square format (1:1) has a black border of 2.5 cm on left/right side. - Screen fabrics Matte White S and Datalux S. - Video (4:3) and HDTV (16:9) formats have a wide black border all around of 5 cm. - Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components. - Formats square (1:1), video (4:3) and HDTV (16:9). - Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0 and viewing angle 50º L/R. - Datalux S: double-sided laminated vinyl on a woven fiberglass support with black backing; high gain 1.5 and viewing angle 35º L/R. - Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.
<<<Less
Specs
Alternatives
Options
Projector
Aspect ratio
4:3
Viewable size, horizontal
1460 mm
Viewable size, vertical
1100 mm
Screen size HxW
123 x 160 cm
Diagonal
72 "
Nominal
183 cm
Technical details
Case L1
1718 mm
Case L2
1696 mm
Case L3
1620 mm
Format
Video
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.