This statistic is based on the
6862
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
29 Apr 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6368
free Open ICEcat users .
PCTV Analog Pro PCI is a TV tuner card that lets you enjoy stereo analogue TV (cable or antenna) and media files on your PC using the included remote control.
PCTV Analog Pro PCI is a TV tuner card for analogue TV (antenna or cable) with stereo sound that also lets you listen to FM and Internet radio. Using the included Pinnacle MediaCenter software and remote control, you can watch, TimeShift ...
More>>>
PCTV Analog Pro PCI is a TV tuner card that lets you enjoy stereo analogue TV (cable or antenna) and media files on your PC using the included remote control.
PCTV Analog Pro PCI is a TV tuner card for analogue TV (antenna or cable) with stereo sound that also lets you listen to FM and Internet radio. Using the included Pinnacle MediaCenter software and remote control, you can watch, TimeShift and record TV shows. Recordings can be made to the hard drive or directly to DVD, in MPEG-2 or DivX TM formats. You can also play CDs and DVDs and access all the media files on your PC.
- Watch stereo TV (cable or antenna) on your PC. - Control live TV and FM radio with TimeShifting. - Listen to stereo FM and Internet radio. - Scheduled or one-button recording. - Direct-to-DVD or hard drive recording. - Record in MPEG-1/-2 and DivX formats (DivX format is compatible with most portable media players). - Play and burn CDs and DVDs. - Create photo slideshows. - Infrared remote control included. - Free Trial: Electronic Programme Guide (EPG). - PLUS: Compatible with Windows XP Media Center Edition. - PLUS: Ultra-fast teletext. - PLUS: Remote control access to all your media files. - PLUS: Studio QuickStart video editing software included.
<<<Less
Specs
Alternatives
Options
TV tuner
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Handheld remote control
Description of the functions of the Handheld Remote Control
Language version
NL
Radio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Teletext
Teletext standards
Video
Analogue video signal
PAL-BG/I/DK
Video compression formats
MPEG-1, MPEG-2, DivX
Connectivity
Interface type
PCI
I/O ports
An interface on a device to which you can connect another device.
TV antenna (IEC) FM radio antenna (IEC) S-video (Mini-DIN) IR receiver
Operating system/software
Bundled software
Pinnacle MediaCenter 4
System requirements
Minimum hard disk space
5 GB
Minimum processor
Pentium 4 1.8 GHz
Minimum RAM
256 MB
Minimum system requirements
CD-ROM
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP Home Windows XP Professional Windows XP MCE 2005
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
300 x 80 x 220 mm
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet