Start
> plasma panels
> Panasonic TH-50PX8E
|
|
TH-50PX8 |
|
Brand: Panasonic
Product code: TH-50PX8E
EAN/UPC code: 5025232461356
Product family: %%family_name%%
|
Category: plasma panels
|
|
|
|
|
Release date: 05 Mar 2008
Info modified on: 27 May 2009 10:29:24
Product views: 4318
PDF specs HD Ready Plasma-TV 50" TH-50PX8E Black
|
|
|
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
|
HD Model with Superb Image Quality and Advanced Networking Capabilities (2 HDMI terminals)
Every image is expressive from bright scenes, such as scorching desert landscapes, to dark cave scenes. Contrast is enhanced by the new Real Black Drive system (a pre-discharge control system) and a higher base luminance from improvements made to the panel production process. The high contrast ...
More>>>
HD Model with Superb Image Quality and Advanced Networking Capabilities (2 HDMI terminals)
Every image is expressive from bright scenes, such as scorching desert landscapes, to dark cave scenes. Contrast is enhanced by the new Real Black Drive system (a pre-discharge control system) and a higher base luminance from improvements made to the panel production process. The high contrast creates deep, robust blacks and reproduces scenes with a delicate balance of light and shadow.
You can enjoy beautiful cinematic reproduction of movie images. The images that are recorded onto movie film at 24 frames per second (fps) are reproduced at two times that speed by 24p Playback. This achieves film-like reproduction than with the 2:3 processing method.
3,072 Equivalent Steps of Gradation lends natural expression to images such as sunsets. VIERA's large colour space covers 110% of the HDTV colour standard. This wide gamut has been achieved by an advanced panel structure and a newly developed filter, which produce richer, more vivid colouring.
In addition to brilliant picture quality, VIERA models offer the easy operation made possible by VIERA Link and the SD card slot. VIERA Link lets you operate other connected Panasonic AV components using only the VIERA TV's remote control unit.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
1366 x 768 pixels
|
| Supported resolution (video formats) |
525 (480)/60i, 525 (480)/60p, 625 (576)/50i, 625 (576)/50p, 750 (720)/50p, 750 (720)/60p, 1125 (1080)/50i, 1125 (1080)/60i, 1125 (1080)/24p (HDMI), 1125 (1080)/50p (HDMI), 1125 (1080)/60p (HDMI) |
|
Display diagonal
|
|
50 "
|
| Type |
TV |
| Aspect ratio |
16:9 |
|
Pixel pitch
|
|
0 mm
|
|
Contrast ratio (typical)
|
|
10000:1
|
|
Number of colours
|
|
29000 M
|
| Colour of product |
Black |
| HD-Ready |
 |
| Comb filter |
3D |
| Noise reduction |
 |
| Picture in Picture |
 |
| Speakers |
160 x 42 mm x 2 (L,R) |
| RMS rated power |
20 W |
| Built-in speakers |
 |
| Signal format system |
PAL -I, DVB, PAL-525/60, SECAM, NTSC, M-NTSC |
| Channels quantity |
100 |
| Tuner type |
DVB |
| Auto channel search |
 |
| Teletext |
500 pages |
| Teletext level |
2.5 |
| Teletext function |
 |
| SCART ports quantity |
2 |
| HDMI ports quantity |
2 |
| Audio (L,R) in |
1 |
| Composite video in |
 |
|
| Speaker/ headphone/ line-out jack |
1 |
| S-Video in |
 |
| Component video (YPbPr/YCbCr) in |
1 |
| Number of AV connections |
2 |
| Timer |
15/30/45/60/75/90 |
|
Handheld remote control
|
|
|
| Zoom capability |
 |
| On/Off timer |
 |
| Sleep timer |
 |
| Progressive scan |
 |
| Electronic Programme Guide (EPG) |
 |
| Power consumption (sleep mode) |
0.5 W |
|
Power consumption
|
|
355.0 W
|
| Power requirements |
AC 220 - 240 V, 50/60Hz |
|
Dimensions W x D x H
|
|
1210.0 x 92.5 x 790.5 mm
|
|
Weight
|
|
35000 g
|
| Dimensions (W x D x H) with stand |
1210.0 x 387.0 x 844.0 mm |
| Weight with stand |
37000 g |
| Child lock |
 |
| Operating temperature range (T-T) |
0 - 35 °C |
|
Plug and Play
|
|
Yes
|
| Compatible memory cards |
SDHC |
|
|
|
|
|
|
|
|
|
|
|