Start
> plasma panels
> Panasonic TH-46PZ80E
|
|
TH-46PZ80E |
|
Brand: Panasonic
Product code: TH-46PZ80E
EAN/UPC code:
Product family: %%family_name%%
|
Category: plasma panels
|
|
|
|
|
Release date: 05 Mar 2008
Info modified on: 27 May 2009 10:29:24
Product views: 3210
PDF specs Full HD Plasma-TV 46" TH-46PZ80E Black
|
|
|
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
|
Premium Full-HD Model with Superb Motion Image Quality and Advanced Networking Capabilities (HDMIx3, SD card slot)
Intelligent Frame Creation achieves excellent moving picture resolution and flicker-less images. With 50Hz video signal input, the Intelligent Frame Creation achieves high moving picture resolution even in fast-motion scenes. This function makes new frame that was calculated ...
More>>>
Premium Full-HD Model with Superb Motion Image Quality and Advanced Networking Capabilities (HDMIx3, SD card slot)
Intelligent Frame Creation achieves excellent moving picture resolution and flicker-less images. With 50Hz video signal input, the Intelligent Frame Creation achieves high moving picture resolution even in fast-motion scenes. This function makes new frame that was calculated by speed and direction of motion. It allows natural frame-to-frame transitions to occur for smooth motion images with high resolution.
Every image is richly expressive from bright scenes, such as scorching desert landscapes, to dark cave scenes. Contrast is enhanced by the new Real Black Drive system (a pre-discharge control system) and a higher base luminance from improvements made during panel production process. The high contrast creates deep, robust blacks and reproduces scenes with a delicate balance of light and shadow.
Smooth gradation lends natural expression to images such as sunsets. VIERA brings you the wide colour range of the x.v.Colour standard and the natural colours made possible by the Deep Colour (HDMI™ V.1.3) standard through its compliance with the newest video standards. This allows one to enjoy natural images with rich expression.
In addition to brilliant picture quality, VIERA models offer the easy operation made possible by VIERA Link and the SD card slot. VIERA Link lets you operate other connected Panasonic AV components using only the VIERA TV's remote control unit. The majority of the VIERA line-up is equipped with a slot for large-capacity SDHC cards. You can view a slideshow of your photos on VIERA's big beautiful screen just by simply remove the SD memory card from your digital still camera, and slip it in to the slot.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
1920 x 1080 pixels
|
| Supported resolution (video formats) |
525 (480)/60i, 525 (480)/60p, 625 (576)/50i, 625 (576)/50p, 750 (720)/50p, 750 (720)/60p, 1125 (1080)/50i, 1125 (1080)/60i, 1125 (1080)/24p (HDMI), 1125 (1080)/50p (HDMI), 1125 (1080)/60p (HDMI) |
|
Display diagonal
|
|
46 "
|
| Type |
TV |
| Aspect ratio |
16:9 |
|
Pixel pitch
|
|
0 mm
|
|
Contrast ratio (typical)
|
|
30000:1
|
|
Number of colours
|
|
29000 M
|
| Colour of product |
Black |
| Comb filter |
3D |
| Noise reduction |
 |
| Full HD |
 |
| Picture in Picture |
 |
| Speakers |
160 x 42 mm x 2 (L,R) |
| RMS rated power |
20 W |
| Built-in speakers |
 |
| Signal format system |
PAL -I, DVB, PAL-525/60, SECAM, NTSC, M-NTSC |
| Channels quantity |
100 |
| Tuner type |
DVB |
| Auto channel search |
 |
| Teletext |
1500 pages |
| Teletext level |
2.5 |
| Teletext function |
 |
| SCART ports quantity |
2 |
| HDMI ports quantity |
3 |
| Audio (L,R) in |
1 |
| Composite video in |
 |
|
| Speaker/ headphone/ line-out jack |
1 |
| S-Video in |
 |
| Component video (YPbPr/YCbCr) in |
1 |
| Number of AV connections |
2 |
| PC in (D-Sub) |
 |
| PC Audio in |
 |
| Timer |
15/30/45/60/75/90 |
|
Handheld remote control
|
|
|
| Zoom capability |
 |
| On/Off timer |
 |
| Sleep timer |
 |
| Progressive scan |
 |
| Electronic Programme Guide (EPG) |
 |
| Power consumption (sleep mode) |
0.4 W |
|
Power consumption
|
|
470.0 W
|
| Power requirements |
AC 220 - 240 V, 50/60Hz |
|
Dimensions W x D x H
|
|
1168.0 x 93.0 x 737.0 mm
|
|
Weight
|
|
35000 g
|
| Dimensions (W x D x H) with stand |
1168.0 x 387.0 x 792.0 mm |
| Weight with stand |
39000 g |
| Child lock |
 |
| Operating temperature range (T-T) |
0 - 35 °C |
|
Plug and Play
|
|
Yes
|
| Compatible memory cards |
SDHC |
|
|
|
|
|
|
|
|
|
|
|