IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > plasma panels > Panasonic TH-42PX8E

TH-42PX8E Black

Brand: Panasonic
Product code: TH-42PX8E
EAN/UPC code: 5025232461363
Category: plasma panels 
Release date: 05 Mar 2008
Info modified on: 29 Sep 2008 05:38:41
HD Ready Plasma-TV 42" TH-42PX8E Black
TH-42PX8E Panasonic
60k

78k
53k

HD Model with Superb Image Quality and Advanced Networking Capabilities (2 HDMI terminals)

Every image is expressive from bright scenes, such as scorching desert landscapes, to dark cave scenes. Contrast is enhanced by the new Real Black Drive system (a pre-discharge control system) and a higher base luminance from improvements made to the panel production process. The high contrast ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1024 x 768 pixels
Supported resolution (video formats) 525 (480)/60i, 525 (480)/60p, 625 (576)/50i, 625 (576)/50p, 750 (720)/50p, 750 (720)/60p, 1125 (1080)/50i, 1125 (1080)/60i, 1125 (1080)/24p (HDMI), 1125 (1080)/50p (HDMI), 1125 (1080)/60p (HDMI)
Display
Display diagonal 42 "
Type TV
Aspect ratio 16:9
Contrast ratio (typical) 10000:1
Number of colours 29000 M
Colour of product Black
HD-Ready
Comb filter 3D
Noise reduction
Picture in Picture
Audio
Speakers 160 x 42 mm x 2 (L,R)
RMS rated power 20 W
Built-in speakers
TV tuner
Signal format system PAL -I, DVB, PAL-525/60, SECAM, NTSC, M-NTSC
Channels quantity 100
Tuner type DVB
Auto channel search
Teletext
Teletext 500 pages
Teletext level 2.5
Teletext function
Connectivity
SCART ports quantity 2
HDMI ports quantity 2
Audio (L,R) in 1
Connectivity
Composite video in
Speaker/ headphone/ line-out jack 1
S-Video in
Component video (YPbPr/YCbCr) in 1
Number of AV connections 2
Management features
Timer 15/30/45/60/75/90
Handheld remote control
Zoom capability
On/Off timer
Sleep timer
Technical details
Progressive scan
Electronic Programme Guide (EPG)
Energy management
Power consumption (sleep mode) 0.7 W
Power consumption 255.0 W
Power requirements AC 220 - 240 V, 50/60Hz
Weight & dimensions
Dimensions W x D x H 1020.0 x 92.5 x 679.0 mm
Weight 25500 g
Dimensions (W x D x H) with stand 1020.0 x 327.0 x 727.0 mm
Weight with stand 27500 g
Security
Child lock
Environmental conditions
Operating temperature range (T-T) 0 - 35 °C
Certificates
Plug and Play Yes
15 offers, from 594.12