IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > digital cameras > Panasonic DMC-FZ28EG-K

Lumix DMC-FZ28K Black

Brand: Panasonic
Product code: DMC-FZ28EG-K
EAN/UPC code: 5025232427062, 5025232485611
Product family: %%family_name%%
Category: digital cameras 
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Release date: 09 Aug 2008
Info modified on: 08 Jul 2009 11:20:08
Lumix DMC-FZ28K Black - 10.1 Megapixel CCD, 18x, 2.7” LCD
DMC-FZ28EG-K Panasonic
22k

38k

The LUMIX DMC-FZ28 digital camera boasts a premium 27mm wide-angle LEICA lens with an 18x optical zoom, ideal for tight indoor shots and long-distance action photos. The 10.1 mega pixel digital camera also features an enhanced Intelligent Auto Mode (iA), with the new AF (auto focus) Tracking function, making it easier for photographers at any level to shoot sharp, well-focused photos, even when the ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.1 MP
Maximum resolution 3648 x 2736 pixels
Image quality 4:3
3648 x 2736
3072 x 2304
2560 x 1920
2048 x 1536
1600 x 1200
640 x 480

3:2
3648 x 2432
3072 x 2048
2560 x 1712
2048 x 1360

16:9
3648 x 2056
3072 x 1728
2560 x 1440
1920 x 1080
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
18 x
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
Aperture range
Aperture range of the lens of the camera, expressed in f-stops
F2.8 - F8.0 (W), F4.4 - F8 (T)
Focal length 4.8 - 86.4 mm
35 mm camera lens equivalent 27 - 486 mm
Lens structure 11/8
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
Optical sensor size 1/2.33 "
Focusing
Normal focusing range 0.3 (W), 2 (T)
Macro focusing range (tele) 1 m
Light exposure
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/2000 s
ISO sensitivity Auto /100 / 200 / 400 / 800 / 1600
Exposure modes
Manual exposure
Shutter priority AE
Flash
Red-eye reduction
Slow synchronization
Auto flash
Flash off
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
50 MB
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video capture resolution 848 x 480 pixels
Video capability
Motion JPEG frame rate 30 fps
Audio
Built-in microphone
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
2.7 "
Viewfinder
Camera viewfinder
Window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. Optical Viewfinder (Real Image): The photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. Digital Viewfinder: An LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
0.20" Color EVF
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
DC Input, AV Output (NTSC), HD AV Output (Component), USB2.0 High speed
PictBridge
DC-in jack
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Camera
Self-timer
description of the selftimer of the camera; like time of shutter delay; remote control etc
2, 10 s
Camera file format JPEG
White balance
Auto white balance
Cloudy
Daylight (sunny)
Shade
Scene modes
Beach/Snow
Candlelight
Children
Fireworks
Landscape
Night portrait
Night landscape
Party/Indoor
Portrait
Sports
Sunset
Colour
Colour of product Black
Photo effects
Black & White
Sepia
Energy management
Battery technology Lithium-Ion
Battery performance 710 mAh
Weight & dimensions
Width 118 mm
Depth 75 mm
Height
Height of the product
89 mm
23 offers, from 243.70