A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
Palm puts the pleasure in staying organised with the Palm ® Z 22 handheld: an incredibly easy-to-use personal organiser. Featuring a bright colour display, it gives you easy access to your calendar, contacts and photos. You can make changes and add new records by writing on the screen. All your information is stored safely in the handheld’s non-volatile memory. When you get home just press a button
...
More>>>
to copy the information to your PC or Mac for safekeeping. And all this in a cool and compact design you’ll love.
<<<Less
Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
160 x 160 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT TouchScreen
Colour
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
20 MB
Flash memory
32 MB
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
Processor family
The processor serie to which the processor belongs.
Samsung 2410
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Samsung ARM
Phone features
Phone function
GPS Performance
GPS function
Operating system/software
Bundled software
Addit Calendar, Contacts, Tasks Crazy Daisy Expense Memos, Note Pad Photos Security World Clock Mobile DB Palm Desktop - PC & Mac Photos Desktop2 Power by Hand eReader PowerOne Calculator SplashShopper
Operating system provided
Palm OS Garnet 5.4
Wireless LAN features
Wireless technology
IrDA
Data transmission
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Energy management
Battery technology
Lithium-Ion
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Mac OS 10.2.8 - 10.4 Microsoft Windows 2000 (SP4), Windows XP
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
96 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.