IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > PDAs > Palm 1045MLZ

Tungsten E2

Brand: Palm
Product code: 1045MLZ
EAN/UPC code: 8059310139346
Product family: %%family_name%%
Category: PDAs 
A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again!
Release date: 05 Apr 2006
Info modified on: 04 Jun 2009 16:15:23
 PDF specs

Palm Tungsten E2 - PalmOS5.4 32MB BT
1045MLZ Palm
59k

15k
16k
19k

VIEW YOUR WORLD ON A BRIGHT COLOUR DISPLAY
The new, bright colour display makes it easy to see your schedule, contacts, and work documents—indoors or out. And with better colour saturation, your photos and video clips come to life in rich, dazzling colour.

NON-VOLATILE, FLASH MEMORY
There’s more than enough room to hold your calendar, contacts, applications, photos, ... More>>>

Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
320 x 320 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
Display number of colours
Maximum number of viewable colors.
0.065536 M
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
32 MB
Compatible memory cards SD, SDIO, MMC
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
Processor family
The processor serie to which the processor belongs.
Intel X-Scale
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel XScale
Phone features
Phone function
GPS Performance
GPS function
Operating system/software
Bundled software Note Pad, Calculator, Calendar, Contacts, Tasks, Web Browser, Memos, Adobe Acrobat Reader for Palm OS, Bluetooth Manager, RealPlayer for Palm, Palm VersaMail, PalmSource SMS, palmOne Media, eReader for Palm OS, DataViz Documents To Go 7 Professional Edition
Operating system provided Palm OS Garnet 5.4
Wireless LAN features
Wireless technology IrDA, Bluetooth
Audio
Speakers Mono
Connectivity
Speaker/ headphone/ line-out jack
Energy management
Battery technology Lithium-Ion
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 2000 / XP, Apple MacOS X 10.2.6 +
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
133 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
114 x 78 x 15 mm
10 offers, from 142.02  

Product comments
juzol
2008-04-10 15:46:14
azgl mqrgh tniklf ldqsjx xrfomdkav vtxb xqkridwh
enihbfkam
2008-04-08 08:48:16
ovgrt gnkiatfc pcjilaoy tdwcm nuvxiae iodjbf chsfy

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box