This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
19 Feb 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users .
- Professional Binoculars. - 10x magnification. - Nitrogen-filled body for waterproof/fogproof/dirtproof performance. - High index BaK-4 prisms for bright, crisp, edge-to-edge images. - Slim & stylish ergonomic design. - Fully multi-coated lenses for maximum image brightness and contrast. - Phase & UV coating. - Twist-up/down eyepieces. - Large centre-focus knob for fast and ...
More>>>
- Professional Binoculars. - 10x magnification. - Nitrogen-filled body for waterproof/fogproof/dirtproof performance. - High index BaK-4 prisms for bright, crisp, edge-to-edge images. - Slim & stylish ergonomic design. - Fully multi-coated lenses for maximum image brightness and contrast. - Phase & UV coating. - Twist-up/down eyepieces. - Large centre-focus knob for fast and easy focusing. - Built-in dioptric correction adjusts to individual´s eyesight.
<<<Less
Specs
Alternatives
Options
Technical details
Colour of product
Black
Magnification
10x
Water resistant
Objective diameter
42 mm
Exit pupil
4.2 mm
Real field of view
6.0 °
Technical details
Apparent field of view
60.0 °
Closest focusing distance
3 m
Eye relief
15 mm
Prism type
Roof-prism
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
129 x 53 x 145 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.