Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Release date: 22 Apr 2006
Info modified on: 27 May 2009 10:29:24
Product views: 7112
This statistic is based on the
6871
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
22 Apr 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6377
free Open ICEcat users .
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Features: - Image drums can be replaced separately. - Designed specifically for use with Oki's colour printers. - Configuration assists high-speed, single pass printing. - 20000 pages A4 average life, based on a typical office environment.
Specs
Alternatives
Options
Technical details
Page yield
Page yield at 5% coverage.
20000 pages
Technical details
Print technology
Indicates the method used to print by this product