Start
> dot matrix printers
> Oki 01138602
|
 |
Microline 280 Elite |
|
Brand: Oki
Product code: 01138602
EAN/UPC code: 5031713021506
Product family: %%family_name%%
|
Category: dot matrix printers
|
|
|
|
|
Release date: 11 Jul 2005
Info modified on: 27 Jun 2009 01:48:18
Product views: 13840
Microline 280 Elite
|
|
|
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
|
The Microline 280 Elite is Oki's smallest dot matrix printer offering perfect print quality at very low cost. High reliability and very compact dimensions make it especially suited for front/back office applications and industrial environments (multipart forms, logs, labels etc.). The Microline 280 Elite is ideal for integration into measurement and control systems. Also available in DC version for ...
More>>>
The Microline 280 Elite is Oki's smallest dot matrix printer offering perfect print quality at very low cost. High reliability and very compact dimensions make it especially suited for front/back office applications and industrial environments (multipart forms, logs, labels etc.). The Microline 280 Elite is ideal for integration into measurement and control systems. Also available in DC version for mobile or remote use.
- Compact 80 column dot-matrix printer. - Oki's unique, high durability 9 pin print head. - Multi-part continuous forms handling (original + 3 copies). - Up to 375 characters per second print speed. - Resident fonts and barcodes. - Dedicated label printer. - Suited to harsh environments.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
240 x 216 DPI |
| Maximum print size |
A4 (210 x 297 mm) |
|
Maximum print speed
|
|
375 cps
|
| Fonts included |
UPC A, UPC E, EAN8, EAN13, Code 39, Int. 2 of 5, Code 128 (A,B,C), POSTNET |
|
Interface
|
|
Centronics parallel, USB
|
| Connectivity technology |
Wired |
| Emulations |
Epson LX, IBM Graphics, Oki Microline |
|
| Buffer size |
128 KB |
| Power requirements |
220-240VAC (+/-10%) |
| Noise level |
54 dB |
|
Dimensions W x D x H
|
|
372 x 275 x 80 mm
|
|
Weight
|
|
4500 g
|
|
|
|
|
|
|
|
|
|
|
|