IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > staplers > Novus N020-1269

Stapler B4 Red

Brand: Novus
Product code: N020-1269
EAN/UPC code: 4009729009680
Product family: %%family_name%%
Category: staplers 
Release date: 04 Nov 2005
Info modified on: 08 Jul 2009 11:20:08
Warranty: 10 years
Stapler Novus B4 - Red
N020-1269 Novus
6k

Compact and higly favoured stapler with first class performance. Metal stapler with plastic casing and double staple guide.

Specs
Alternatives
Options
Technical details
Stapling capacity
The stapling capacity states the maximum number of sheets of 80 g/m2 that can be stapled.
40 sheets
Stapling methods
Available stapling methods from above to below: permanent stapling, temporary stapling and nailing.
Permanent
Throat depth 40 mm
Type of staple
Quantity and type of staple to be used. The number after the slash gives the length of the staple legs in mm.
24/6 & 26/6
Staples loading system
Top loading system After tipping up the top of the stapler the staples can be inserted into the magazine. Press button loading system By pressing a button at the rear of the stapler, the staple magazine is released for front loading. Rear loading system The staples are loaded from the rear of the stapler.
Top
Technical details
Stapling system
Bypass stapling system During the stapling process, the staple legs are bent out of the longitudinal axis, with the advantage that small volumes of paper can be stapled with long staple legs. Paralel stapling system As standard, the staple legs lie parallel to the longitudinal axis. Important: the staple leg lengths should be adapted to the volume of paper.
Paralel
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
245 g
Colour
Colour of product Red
5 offers, from €8.77