Start
> mobile phones
> Nokia 0031020
|
|
6131 White |
|
Brand: Nokia
Product code: 0031020
EAN/UPC code:
Product family: %%family_name%%
|
Category: mobile phones
|
|
|
|
|
Release date: 06 Jul 2007
Info modified on: 04 Jun 2009 16:15:23
Product views: 4851
The Nokia 6131 Phone
|
|
|
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
|
-Slim, stylish fold design with special edition soft-touch paint coating. -Innovative, one-hand push-to-open operation. -Dual displays: 16-million "True" colors inside and 262,144 colors outside. -1.3-megapixel camera with full-screen viewfinder and 8x zoom. -Enhanced messaging with recently used contacts and groups. -Feels great in your hand.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display number of colours
|
|
16.77 M
|
|
Display resolution
|
|
240 x 320 pixels
|
|
Display
|
|
TFT QVGA
|
|
Display diagonal
|
|
2.2 "
|
| External display resolution |
128x160 pixels |
| External display number of colours |
0.262144 M |
| External display diagonal |
1.36 " |
| Compatible memory cards |
microSD |
|
Internal memory
|
|
11 MB
|
| Camera included |
 |
|
Megapixel
|
|
1.3 MP
|
| Zoom capability |
8x |
|
Camera resolution
|
|
1280 x 960 pixels
|
|
Interface
|
|
USB
|
| Networking type |
GSM |
|
Operating frequency
|
|
850/900/1800/1900 MHz
|
|
MMS (Multimedia Messaging Service)
|
|
|
| E-mail |
SMTP, POP3, IMAP4 |
|
|
FM radio
|
|
|
|
Polyphonic ring
|
|
|
| Playable formats |
MP3, MP4, AAC, AAC+, eAAC+, WMA, H.263, H.264, MIDI |
| Music player |
 |
| Colour of product |
White |
|
Weight
|
|
112 g
|
|
Dimensions W x D x H
|
|
92 x 48 x 20 mm
|
|
Talk time
|
|
3.4 h
|
| Standby time |
240 h |
| Battery technology |
Lithium-Ion |
| Smartphone |
 |
| Java technology |
 |
|
Infrared data port
|
|
|
|
Bluetooth
|
|
|
|
GPRS
|
|
|
|
|
|
|
|
|
|
|
|
|
|