IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > mobile phones > Nokia 002C0F8

2760

Brand: Nokia
Product code: 002C0F8
EAN/UPC code: 6417182806308
Product family: %%family_name%%
Category: mobile phones 
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Release date: 15 Aug 2007
Info modified on: 27 Jun 2009 01:48:18
2760 Sandy Gold
002C0F8 Nokia
54k

Key features:
- Stay ahead of the rest with the elegant, modern design and stylish colour options.
- Capture images and videos in dazzling colour with the digital VGA camera (4x zoom) and video recorder.
- Personalise your phone with MP3 or polyphonic ringtones.
- Use the external display to see who’s calling without opening the phone.
- Share your photos and video clips ... More>>>

Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
128 x 160 pixels
Display number of colours
Maximum number of viewable colors.
0.065536 M
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
External display resolution 96x68 pixels
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
11 MB
Flash card support
Camera
Camera included
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
0.3 MP
Camera resolution
Amount of data measured in pixels that the product captures to form the image
640x480 pixels
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
Connectivity
WAP
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
Networking
Networking type GSM, EGSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
E-mail
Video
Video capability
Audio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Playable formats MP3
Polyphonic rings qty 24
Colour
Colour of product Gold
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
80.4 g
Width 44.8 mm
Depth 20.7 mm
Height
Height of the product
87 mm
Energy management
Talk time
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
8 h
Standby time 420 h
Battery performance 1020 mAh
Battery technology Lithium-Ion
Phone features
Smartphone
Alarm clock
Calendar
Vibrating alert
Phonebook capacity 1000 entries
Notes
Calculator
Form factor
Description of characteristics; and/or size of the product; included by type.
Clamshell
Data transmission
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Bluetooth version 2.0+EDR
26 offers, from €49.58