Start
> mobile phones
> Nokia 0028777
|
|
1650 |
|
Brand: Nokia
Product code: 0028777
EAN/UPC code: 6417182743481
|
Category: mobile phones
|
|
|
|
|
Release date: 18 Aug 2007
Info modified on: 17 Jul 2008 15:21:28
1650
|
|
|
|
|
|
| A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more. |
 |
 |
 |
|
|
Features: -Style meets function in the sleek, contemporary design. -View wallpapers, screensavers, games, and phone menus in comfort on the large 128 x 160 pixel color screen with support for up to 65,536 colours. -Access phone features quickly and conveniently with One Touch shortcut keys for SMS messaging, calendar, contacts, loudspeaker, and flashlight -Tune in instantly to the
...
More>>>
FM radio with the One Touch key. -Extend your talk time. Use the power saver mode to help conserve power when your phone is idle. -Personalise your phone with colourful wallpapers and MP3-grade or 32-voice polyphonic ringtones. -Store more SMS messages – up to 250! -Manage your talk time and call costs with Time Tracker, Cost Tracker*, and Pre-paid Tracker. -Get the right sound for any environment with adjustable ringtone and call volume. -Hear more of your calls. Noise cancellation filters decrease background noise for improved sound quality.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
Resolution of the display for the system
128 x 160
|
|
Display number of colours
|
|
Maximum number of viewable colors.
0.065536 M
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
CSTN
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
8 MB
|
| Flash card support |
 |
| Camera included |
 |
| Networking type |
EGSM/GSM |
|
Operating frequency
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800/850/1900
|
|
FM radio
|
|
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
|
|
Polyphonic ring
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Playable formats |
MID, MIDi |
| Polyphonic rings qty |
32 |
| Colour of product |
Black |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
80 g
|
|
| Width |
104.2 mm |
| Depth |
43.8 mm |
|
Height
|
|
Height of the product
17.8 mm
|
|
Talk time
|
|
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
8 h
|
| Standby time |
420 h |
| Battery performance |
1020 mAh |
| Smartphone |
 |
|
Form factor
|
|
Description of characteristics; and/or size of the product; included by type.
Bar
|
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Supported image formats |
GIF, JPG, JPEG, BMP |
|
|
|
|
|
|
|
|
|
|
|