IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > mobile phones > Nokia 0025343

E90

Brand: Nokia
Product code: 0025343
EAN/UPC code:
Product family: %%family_name%%
Category: mobile phones 
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Release date: 19 Sep 2007
Info modified on: 04 Jun 2009 16:15:23
E90, Mocca Brown
0025343 Nokia
129k

-Browse the Internet and transfer media-rich files via HSDPA (up to 3.6 Mbit/s enabled) and 3G high-speed mobile broadband
-Increase mobile productivity with applications for browsing and editing documents
-Talk on every continent with quad-band GSM and automatic switching between bands
-Access voice and data functions quickly and easily with convenient shortcut keys
-Locate meeting venues, ... More>>>

Specs
Alternatives
Options
Display
Display resolution
Resolution of the display for the system
800 x 352 pixels
Display number of colours
Maximum number of viewable colors.
16.0 M
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Active matrix
External display TFT
External display resolution 240x320 pixels
External display number of colours 16.0 M
Memory
Compatible memory cards microSD
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
128 MB
Flash card support
Camera
Camera included
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
3.2 MP
Built-in flash
Second camera
Connectivity
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
WAP
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Mini USB, Bluetooth, 2.5mm, IrDa
Networking
Networking type GSM,WCDMA
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900/2100 MHz
Wireless technology IEEE 802.11g
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
E-mail POP3, IMAP4, SMTP
Video
Video compression formats 3GPP
Video capability
Audio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Playable formats MP3, AAC
Music player
Audio
Voice recording
Speakerphone
Operating system/software
Operating system provided Symbian OS 9.2
Colour
Colour of product Brown
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
210 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
132 x 57 x 20 mm
Width 132 mm
Depth 57 mm
Height
Height of the product
20 mm
Energy management
Talk time
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
5 h
Standby time 336 h
Battery performance 1500 mAh
Battery type
Description of battery supplied with the product
BP-4L
Keyboard
Keyboard layout QWERTY
Phone features
Smartphone
Java technology
Form factor
Description of characteristics; and/or size of the product; included by type.
Clamshell
Alarm clock
Calendar
Vibrating alert
Push-to-Talk (PTT)
Calculator
Data transmission
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
EDGE
17629.00