Start
> mobile phones
> Nokia 0022728
|
|
6300 Black & Silver |
|
Brand: Nokia
Product code: 0022728
EAN/UPC code: 6417182670138
Product family: %%family_name%%
|
Category: mobile phones
|
|
|
|
|
Release date: 21 Feb 2007
Info modified on: 27 Jun 2009 01:49:44
Product views: 0
6300 Black & Silver
|
|
|
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
|
Key Features:
- Compact modern design featuring sophisticated stainless-steel covers, glossy black finish, and rounded edges. - Catch and keep those treasured moments with the 2 megapixel camera with 8x digital zoom. - Get entertainment when you want it with the music player, FM stereo radio, and video player. - See more at a glance with the 240 x 320 resolution screen with ...
More>>>
Key Features:
- Compact modern design featuring sophisticated stainless-steel covers, glossy black finish, and rounded edges. - Catch and keep those treasured moments with the 2 megapixel camera with 8x digital zoom. - Get entertainment when you want it with the music player, FM stereo radio, and video player. - See more at a glance with the 240 x 320 resolution screen with up to 16 million true colors. - Access your email on the go and send messages with attachments. - Store music, videos, and photos with up to 2GB expandable memory.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
240 x 320 pixels
|
|
Display number of colours
|
|
16.77 M
|
|
Display
|
|
QVGA
|
|
Display diagonal
|
|
2 "
|
| Compatible memory cards |
microSD |
|
Internal memory
|
|
7.8 MB
|
| Camera included |
 |
|
Megapixel
|
|
2 MP
|
| Built-in flash |
 |
| Second camera |
 |
|
Interface
|
|
USB & Bluetooth
|
| Networking type |
GSM / EDGE |
|
Operating frequency
|
|
900 / 1800 / 1900, 850 / 1800 / 1900 MHz
|
|
MMS (Multimedia Messaging Service)
|
|
|
| Video compression formats |
3GPP |
|
FM radio
|
|
|
|
Polyphonic ring
|
|
|
|
| Playable formats |
MP3, MP4, AAC, AAC+, eAAC+, H.263, H.264 |
| Music player |
 |
| Polyphonic rings qty |
64 |
| Voice recording |
 |
| Microphone included |
 |
| Colour of product |
Black/Silver |
|
Weight
|
|
91 g
|
|
Dimensions W x D x H
|
|
106,4 x 43,6 x 11,7 mm
|
|
Talk time
|
|
3.5 h
|
| Standby time |
300 h |
|
Battery type
|
|
BL-4C
|
| Smartphone |
 |
| Java technology |
 |
|
Infrared data port
|
|
|
|
Bluetooth
|
|
|
|
GPRS
|
|
|
| EDGE |
 |
|
|
|
|
|
|
|
|
|
|
|