This statistic is based on the
6828
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
24 Sep 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6336
free Open ICEcat users .
Warranty: 5 years guarantee: Feel confident, the machine is built to last and last.
Do you need a vacuum cleaner with extra strong suction, a top class filter, low sound, and long durability? Nilfisk Extreme offers all of that - and more..
Nilfisk Extreme is designed to be durable, while at the same time making cleaning easy and ergonomically efficient. It features an ergonomic handle and telescopic tube. Extreme dust pickup: A strong motor and a well designed construction ...
More>>>
Do you need a vacuum cleaner with extra strong suction, a top class filter, low sound, and long durability? Nilfisk Extreme offers all of that - and more..
Nilfisk Extreme is designed to be durable, while at the same time making cleaning easy and ergonomically efficient. It features an ergonomic handle and telescopic tube. Extreme dust pickup: A strong motor and a well designed construction result in market leading dust pick up performance. Allergy filtration: HEPA filter stops even the tiniest particles, animal hairs, dust mites, their droppings or even smaller nuisance dust. Dirt comes in, and clean air comes out. Extremely silent: The most powerful vacuum cleaner, and it is also quiet in the Extreme. <<<Less
Specs
Alternatives
Options
Energy management
Suction power
400 W
Maximum input power
2100 W
Power requirements
220-230V, 50-60Hz
Filtering
HEPA filtration system
HEPA clean filter ensures a high level of filtration to trap 99.97% of dust particles.
Filter
HEPA 14
Dust bag
Dust bag full indicator
Dust bag capacity
3.2 L
Technical details
Cleaning type
Dry
Telescopic tube
Technical details
Operating radius
12.2 m
Automatic cord rewinder
Cord length
9 m
Colour
Colour of product
champagne metallic
Sound emission
Noise level
70 dB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
323 x 397 x 345 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.