IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > vacuum cleaners > Nilfisk X100

X 100

Brand: Nilfisk
Product code: X100
EAN/UPC code: 7319519646184
Product family: %%family_name%%
Category: vacuum cleaners 
Release date: 24 Sep 2005
Info modified on: 27 May 2009 10:29:24
Warranty: 5 years guarantee: Feel confident, the machine is built to last and last.
 PDF specs

Nilfisk Extreme X 100
X100 Nilfisk
4k

Do you need a vacuum cleaner with extra strong suction, a top class filter, low sound, and long durability? Nilfisk Extreme offers all of that - and more..

Nilfisk Extreme is designed to be durable, while at the same time making cleaning easy and ergonomically efficient. It features an ergonomic handle and telescopic tube.
Extreme dust pickup: A strong motor and a well designed construction ... More>>>

Specs
Alternatives
Options
Energy management
Suction power 335 W
Maximum input power 1700 W
Power requirements 220-230V, 50-60Hz
Filtering
HEPA filtration system
HEPA clean filter ensures a high level of filtration to trap 99.97% of dust particles.
Filter HEPA 14
Dust bag
Dust bag full indicator
Dust bag capacity 3.2 L
Technical details
Cleaning type Dry
Telescopic tube
Technical details
Operating radius 10.2 m
Automatic cord rewinder
Cord length 7 m
Colour
Colour of product coral red
Sound emission
Noise level 70 dB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
323 x 397 x 345 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
7700 g
10 offers, from €147.66