This statistic is based on the
6862
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
19 Sep 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6368
free Open ICEcat users .
Minimum sound level meets maximum suction performance
Nilfisk GD 2000-series is a high-performance professional vacuum cleaner that offers exceptionally quiet operation down to 44dB (BS 5415 at low speed), powerful suction and superior filtration.
A wide range of filtration options are available, including HEPA 13 filters. Another industry first is the unique motor cassette, which ...
More>>>
Minimum sound level meets maximum suction performance
Nilfisk GD 2000-series is a high-performance professional vacuum cleaner that offers exceptionally quiet operation down to 44dB (BS 5415 at low speed), powerful suction and superior filtration.
A wide range of filtration options are available, including HEPA 13 filters. Another industry first is the unique motor cassette, which can be replaced by the operator, if necessary. The 15 m cable means less stopping to reconnect electricity supply while the 1.9 m hose ensures a comfortable operating position. The lightweight ABS body makes it very easy to use and transport. Nilfisk GD 2000 is ideal for daytime cleaning, where disturbance of occupants can be an issue - e.g. in noise sensitive areas like library, hospital, hotel and office.
The quietest vac on the market Best suction performance Best filtration Do it yourself serviceability
<<<Less
Specs
Alternatives
Options
Energy management
Maximum input power
1200 W
Power requirements
220-240 V, 50/60 Hz
Filtering
Filter
HEPA 13
Dust bag
Dust bag capacity
10 L
Bag free
Technical details
Cordless
Cleaning type
dry&wet
Technical details
Cord length
15 m
Sound emission
Noise level
51 dB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
470 x 360 x 350 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.