|
|
|
A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
|
54 Mbps standard 802.11g wireless Internet access – 5x the speed of 802.11b USB 2.0 powered -- up to 40x faster than USB 1.1 New antenna technology allows wireless access at ranges greater than ever before Easy setup via Smart Wizard™ Install Assistant Works with all standard 802.11g and 802.11b wireless routers and access points Compact, pocket-sized design
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate (max)
|
|
54 Mbit/s
|
|
Full duplex
|
|
|
| Connectivity technology |
Wireless |
| Interface type |
USB |
| Ethernet/LAN connection |
No |
|
I/O ports
|
|
USB
|
| Networking features |
802.11b&802.11g |
| Antenna type |
Internal |
| Security algorithm supported |
40/64 & 128 bit WEP |
| Line out |
 |
|
Internal
|
|
|
|
|
Dimensions W x D x H
|
|
94.5 x 30.2 x 15.2 mm
|
|
Weight
|
|
32 g
|
| Minimum hard disk space |
2 MB |
|
Compatible operating systems
|
|
Windows 98SE, Me, 2000, XP
|
| Operating temperature range (T-T) |
0 - 60 °C |
| Operating relative humidity range |
5-95 % |
| Certification |
FCC Part 15 class B |
|
|
|
|
|
| network switches |
 |
 |
C100S8 |
8-ports Mobile Switch |
|
 |
 |
ES-5224RS+ |
ES-5224RS+ Gigabit Ethernet Switch |
|
 |
 |
CGIGA8 |
8-Port Gigabit Switch |
|
| networking cables |
 |
 |
N-707504 |
UTP CAT5 Network Cable, 15m |
|
 |
 |
N-707505 |
UTP CAT5 Network Cable, 20m |
|
 |
|
UT012 |
CAB UTP SWEEX CAT5e Grey 3m |
|
 |
 |
N-707539 |
UTP CAT5 Network Cable, 5m |
|
| Show allLess networking cables >> | | routers |
 |
 |
20002427 |
FRITZ!Box Fon WLAN 7270 International Edition |
|
 |
 |
20002387 |
FRITZ!BOX FON WLAN 7170 Annex A |
|
 |
 |
DI-524/E |
AirPlusTM G DI-524 Wireless Router |
|
 |
 |
F5D7230DF4 |
Wireless G Router |
|
 |
 |
F5D8233DF4 |
N Wireless Router |
|
 |
 |
C100BRS4H |
Firewall Broadband Router |
|
 |
 |
BR-6204WG |
BR-6204WG Wireless Broadband Router |
|
 |
 |
EM4450 |
Wireless Router |
|
 |
 |
EM4550 |
EM4550 wLINK 300 Wireless N Router |
|
 |
 |
WGR614FS |
54 Mbps Wireless Cable Router + 4-port Switch |
|
 |
 |
20002388 |
FRITZ!Box Fon WLAN 7170 Annex B |
|
 |
 |
DIR-615 |
DIR-615 Wireless N Router - 10/100Base-TX, 10/100Base-TX - IEEE |
|
 |
 |
WGT624FS |
108Mbps Wless Firewall Router |
|
 |
 |
879044+925808 |
WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T |
|
 |
 |
WGT624B5 |
108 Mbps Wireless Firewall Router+NIC Enet 54Mbit |
|
 |
 |
WGT624B3 |
108 Mbps Wireless Firewall Router+NIC Enet 108Mbit |
|
| Show allLess routers >> | | antivirus & security software |
 |
 |
2931 |
G DATA AntiVirus 2009, NL, 1 user |
|
 |
 |
2932 |
G DATA InternetSecurity 2009, NL, 1 user |
|
 |
 |
2935 |
G DATA TotalCare 2009, NL, 1 user |
|
| interface cards/adapters |
 |
 |
EM4055 |
wBUS Wireless PC or Notebook |
|
| storage servers |
 |
 |
N1200BR |
All-Purpose Storage Server |
|
 |
 |
N5200R |
High Performance NAS Server Intel RouSTOR |
|
| keyboard video mouse (KVM) switch boxes |
 |
 |
EK-08RE |
EK-08RE Rack mount KVM Switch |
|
| WLAN access points |
 |
 |
DIR-635 |
RangeBooster N 650 Router |
|
 |
 |
WG602FS |
54Mbps Wireless Access Point |
|
| print servers |
 |
 |
F1UP0002DF |
Wireless G All-In-One Print Server |
|
| antennas |
 |
 |
NA015 |
Indoor Dipole Antenna 5 dBi |
|
 |
 |
NA018 |
Indoor Dipole Antenna 8 dBi |
|
|
|
|
|
|
|
|