IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > network switches > Netgear GS105GE

GS105

Brand: Netgear
Product code: GS105GE
EAN/UPC code: 6064490296736, 0606449029673, 606449029673
Product family: %%family_name%%
Category: network switches 
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
Release date: 29 Sep 2005
Info modified on: 08 Jul 2009 22:50:13
 PDF specs

5-Port 100/1000 Mbps Gigabit Switch
GS105GE Netgear
25k

24k
24k
25k

The GS105, GS108 & GS116 Gigabit Ethernet Switches are equipped with 10/100/1000 Mbps ports giving your small or growing business network the capacity to handle huge workloads.

- Moves very large files instantly across your network
- 10 x faster than standard Fast Ethernet (10/100)
- Full duplex, providing up to 2000 Mbps on each port
- Auto-sensing on each port detects at the best ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 1 Gbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Latency
Rate at which data is transferred; expressed in micron second
20 µs
Supported data transfer rates
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100/1000 Mbps
Bandwidth 10 Gbit/s
Networking
Address table size
Size of the address table for this configuration; expressed in entries
8000 entries
Networking features Gigabit Ethernet
Flow control support
Management features
Switch type Unmanaged
Connectivity
Ports quantity 5
Cabling technology
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX, 1000Base-T
I/O ports
An interface on a device to which you can connect another device.
5x 10/100/1000 (RJ-45)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
158 x 105 x 25 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
490 g
Energy management
Power over Ethernet (PoE) Support
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
14.4 W
Power requirements 12VAC, 1.2A
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows, Mac OS, NetWare, Linux
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
87600 h
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3z
Safety
List of regulatory standards for all countries in which this product has been certified
UL (UL 60950), CUL, C-Tick, CE Mark, TUV (EN 60950)
Electromagnetic emissions FCC Class A & VCCI Class A, CE Class A, MIC
Environmental conditions
Operating relative humidity range 10 - 90 %
Storage temperature range (T-T) -20 - 70 °C
Operating temperature range (T-T) 0 - 40 °C
Illumination/Alarms
Power LED
Connectivity LEDs
100 offers, from 22.31