IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > network cards & adapters > Netgear GA511FS

Gigabit PC Card

Brand: Netgear
Product code: GA511FS
EAN/UPC code: 606449035872, 0606449035872
Product family: %%family_name%%
Category: network cards & adapters 
A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Release date: 15 Jul 2005
Info modified on: 09 Jul 2009 04:00:28
Warranty: 2 year
 PDF specs

NETGEAR’s Gigabit PC Card - 1000 Mbps performance, 10x faster than Fast Ethernet
GA511FS Netgear
9k

62k

1000 Mbps performance, 10x faster than Fast Ethernet
10/100/1000 Mbps auto-sensing
Smart Wizard™ Install Assistant to make setup quick and easy
Supports all major operating systems

Gigabit Power Supercharges Your Ethernet Network
NETGEAR’s Gigabit PC Card injects dynamic force into your home or small office notebook PC so you can transfer huge files at astonishing speeds. ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
1 Gbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Connectivity
Connectivity technology Wired
Interface type CardBus
Management features
LED indicators 1000Mbps, 100Mbps, Activity
Technical details
Line out
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
60 g
System requirements
Mac compatibility
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000, XP, Me, 98Se, NDIS 2.0
72 offers, from 19.72