IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > network switches > Netgear FS105IS

5 Port Fast Ethernet Network Switch

Brand: Netgear
Product code: FS105IS
EAN/UPC code: 6064490376094, 0606449037609, 606449037609
Product family: %%family_name%%
Category: network switches 
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network.
Release date: 24 Sep 2005
Info modified on: 25 Jun 2009 15:30:00
Warranty: 5 years for unit
2 years for power adapter
 PDF specs

5 Port Fast Ethernet Network Switch
FS105IS Netgear
23k

NETGEAR's popular FS100 series desktop switches, known for their reliability and performance, provide your LAN with high-speed, 10/100 Mbps auto-sensing connectivity for as many as 5, 8, or 16 users. Just plug in your Ethernet cables, connect a power cord, and you’re ready to go-there’s no software to configure. They negotiate to the fastest possible connection and with Auto Uplink™ technology, ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Latency
Rate at which data is transferred; expressed in micron second
20 µs
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
10/100 Mbit/s
Switching capacity 1 Gbit/s
Networking
Address table size
Size of the address table for this configuration; expressed in entries
1000 entries
Flow control support
Management features
Switch type Unmanaged
Protocols
Data link protocol Fast Ethernet
Connectivity
Ports quantity 5
Cabling technology
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
I/O ports
An interface on a device to which you can connect another device.
5x 10/100 (RJ-45)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
94 x 27 x 103 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
280 g
Energy management
Power over Ethernet (PoE) Support
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
7.5 W
Power requirements 7.5VDC, 1A
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows, Linux, Mac OS
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
390000 h
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Safety
List of regulatory standards for all countries in which this product has been certified
UL 1950/cUL; IEC950/EN60950
Electromagnetic emissions CE, FCC part 15 Class A; EN55 022 (CISPR22), Class A; VCCI Class A; C-Tick
Environmental conditions
Operating altitude 0 - 3000 m
Storage relative humidity range 5 - 95 %
Non-operating altitude 3000 m
Operating relative humidity range 10 - 90 %
Storage temperature range (T-T) -10 - 70 °C
Operating temperature range (T-T) 0 - 40 °C
Illumination/Alarms
Power LED
Connectivity LEDs
92 offers, from 12.08