IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > modems > Netgear DM111P-100FSS

ADSL2+ Ethernet modem

Brand: Netgear
Product code: DM111P-100FSS
EAN/UPC code: 606449049138, 0606449049138
Product family: %%family_name%%
Category: modems 
Release date: 09 Nov 2006
Info modified on: 22 Jun 2009 15:10:04
 PDF specs

ADSL2+ Ethernet modem
DM111P-100FSS Netgear
14k

KEY FEATURES
-Supports full range of ADSL Broadband Standards;
-Ideal for use with ProSafe™ VPN Firewall Routers;
-Up to 24 Mbps downstream & 1.5 Mbps upstream;
-Auto Uplink™ 10/100 LAN port eliminates need for cross-over cables;
-Smart Wizard configures this modem effortlessly;
-Connects via a single PC or a Router;

Specs
Alternatives
Options
Modem
Modem speed 24576 Kbit/s
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
8 MB
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
BCM6338
Modem type ADSL2+
Data transmission
Upstream data rate 1.5 Mbit/s
Downstream data rate 24 Mbit/s
Protocols
Networking features Ethernet/Fast Ethernet
Supported protocols ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.5
Connectivity
I/O ports
An interface on a device to which you can connect another device.
- 1 x 10/100 LAN (RJ-45);
- ADSL(RJ-11);
- USB 1.1 B(optional);
Illumination/Alarms
LED indicators Power: Off, Solid Green (on & normal),Flashing Green (auto provision),Red (self test in progress, / self test failure)/ LAN: Off (no device connected), Solid Green / ADSL: Off (no link detected), Solid Green(synchronized with DSLAM), Blinking Green synchronizing with DSLAM) / Internet: Off (Modem power off /in bridged mode/ no ADSL connection), Solid Green(Internet Connection Active)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
141 x 93 x 30 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
190 g
Certificates
Certification CE, C-Tick, FCC Part 68, FCC Part 15, RoHS
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
44 offers, from €25.84